EN
  • EN
  • DE

MC100EP16VADG

Part No MC100EP16VADG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DVR ECL DIFF 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1072790-MC100EP16VADG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP16VADG CAD Model

Description

ON Semiconductor MC100EP16VADG Overview

The MC100EP16VADG is a high-performance, 3.3V/5V ECL Differential Receiver/Driver designed by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the 100EP series, which is renowned for its high-speed signal processing capabilities. The MC100EP16VADG is specifically engineered to address the rigorous demands of high-speed data communication systems.

The MC100EP16VADG features a differential line receiver with a differential input threshold stage that allows for an increased common-mode noise margin. This makes it exceptionally suitable for receiving high-speed signals in noisy environments. The device also includes a differential output stage that can drive a 50 Ohm transmission line up to 3.3V with fast rise and fall times, which is critical for maintaining signal integrity in high-speed applications.

Key Features

  • High Bandwidth: The device's internal architecture is optimized for high bandwidth, enabling it to support data rates that are essential for today's high-speed communication protocols.
  • Power Supply Flexibility: It is compatible with both 3.3V and 5V power supplies, offering flexibility in system design and integration.
  • Temperature Range: The MC100EP16VADG is operational over the full industrial temperature range, ensuring reliability in various operating conditions.
  • Package: It comes in a compact 8-pin SOIC package, making it ideal for space-constrained applications.
  • Output Enable: An output enable (OE) pin provides the option to put the outputs into a high impedance state, which is useful for multiplexing and bus applications.

Applications

The MC100EP16VADG is suitable for a broad range of applications, including but not limited to:

  • High-speed data transmission systems
  • Fiber optic receivers
  • Backplane interconnects
  • Automated test equipment
  • High-frequency clock distribution networks

With its combination of speed, flexibility, and reliability, the MC100EP16VADG from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess