EN
  • EN
  • DE

MAC16MG

Part No MAC16MG
Manufacturer ON Semiconductor
Catalog Triacs
Description TRIAC 600V 16A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 50
Category Discrete Semiconductor Products
Family Triacs
Packaging Tube
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Non Rep. Surge 50 60Hz (Itsm) 150A @ 60Hz
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Catalog Standard Triacs
Win Source Part Number 073224-MAC16MG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAC16MG CAD Model

Description

Introducing the MAC16MG Triac from ON Semiconductor

The MAC16MG represents a high-performance triac developed by ON Semiconductor, a leading provider in the semiconductor industry. This triac is designed to cater to a wide range of applications requiring AC power control, including motor controls, industrial lighting, and heating systems. With its robust design and reliable performance, the MAC16MG is the go-to solution for designers looking to enhance the efficiency and durability of their AC power control systems.

Key Features

  • Voltage Capacity: The MAC16MG is capable of handling up to 600V, making it suitable for many mains voltage applications.
  • Current Rating: This triac can handle continuous current up to 16A, allowing it to control a wide range of electrical loads.
  • Gate Sensitivity: It features a sensitive gate that can be triggered with low energy, ensuring compatibility with various control circuits and microcontrollers.
  • Robust Design: The triac is designed to withstand high surge currents, ensuring a long operational life and reliability under stressful conditions.
  • Package: It is available in a standard TO-220 package, which is widely used and easy to handle in various circuit designs.

Applications

The versatility of the MAC16MG allows it to be used in a multitude of applications. It is particularly useful in scenarios where efficient control of high power AC loads is required. Some of its common applications include:

  • Home appliances like electric heaters, ovens, and air conditioners
  • Industrial machines including motor speed controllers and automation systems
  • Lighting systems such as dimmers and automated lighting controls
  • Thermal controls and electric blankets

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability. The MAC16MG is no exception and comes with the assurance of ON Semiconductor's rigorous testing and quality control processes. Engineers and designers can also benefit from comprehensive technical support and documentation, simplifying the integration of the MAC16MG into their projects.

With its combination of high voltage and current capabilities, sensitive gate activation, and robust design, the MAC16MG from ON Semiconductor stands out as a superior choice for advanced AC power control solutions.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC 600V 4A TO251 / TRIAC Standard 600 V 4 A Through Hole TO-251 (V-Pak/I-Pak)
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
STMicroelectronics
4A TRIACS | TRIAC SENS GATE 800V 4A DPAK
Lowest to $9.0933

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9835 $50.7195
41+ $2.4480 $100.3680
64+ $2.3715 $151.7760
88+ $2.2950 $201.9600
113+ $2.2185 $250.6905
151+ $1.9890 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,325 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess