Overview of Product M74VHC1GT14DFT2G
The M74VHC1GT14DFT2G is a cutting-edge single Schmitt-trigger inverter gate designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-speed CMOS device is tailored for use in systems that require logic level conversion, signal conditioning, and noise filtering. It is an ideal component for modern electronic applications where space is at a premium and performance is non-negotiable.
Key Features
- Advanced High-Speed CMOS Technology: The device is built using the latest CMOS technology, ensuring low power consumption while maintaining high-speed operation.
- Power Down Protection: Inputs and outputs are equipped with power down protection, which prevents device malfunction when the power is off.
- High Noise Immunity: The Schmitt-trigger action at the input provides enhanced noise immunity, making it suitable for noisy environments.
- Low Power Dissipation: With a typical ICCL and ICCH of only 2µA at VCC = 5V, the device is highly energy-efficient.
- Wide Operating Voltage Range: The M74VHC1GT14DFT2G operates over a broad voltage range from 2V to 5.5V, accommodating various application needs.
- Lead-Free and RoHS Compliant: Reflecting ON Semiconductor's commitment to environmental sustainability, this product is lead-free and RoHS compliant.
Applications
The versatility of the M74VHC1GT14DFT2G makes it suitable for a wide array of applications. It is commonly used in:
- Logic level translation for mixed-voltage systems
- Wave shaping and signal conditioning
- Glitch-free power-up/power-down circuits
- Pulse generation
- Telecommunications systems
- Portable and battery-powered electronics
Packaging and Quality Assurance
The device is available in an ultra-small, flat lead thin shrink small outline package (TSSOP) with 5 leads, under the part number M74VHC1GT14DFT2G. This package is designed for space-constrained applications. Each unit undergoes ON Semiconductor's rigorous quality assurance testing to ensure reliability and performance standards are met.
With its robust design, comprehensive feature set, and ON Semiconductor's commitment to quality, the M74VHC1GT14DFT2G is a smart choice for designers looking to enhance their electronic systems with a reliable and efficient logic solution.