ON Semiconductor M74VHC1GT08DTT1G Single 2-Input AND Gate
The M74VHC1GT08DTT1G is a high-speed CMOS device from ON Semiconductor that serves as a single 2-input AND gate. Engineered for optimal performance, this logic gate is designed to operate with a power supply range of 2.0V to 5.5V, making it highly versatile and suitable for a variety of electronic applications. The M74VHC1GT08DTT1G is part of the VHC family, which is known for its low power consumption and high noise immunity equivalent to other high-speed CMOS families.
This component is encapsulated in a compact SOT-23-5 package, which not only conserves space on printed circuit boards (PCBs) but also ensures a reduced footprint without compromising on functionality. The small form factor makes it an excellent choice for space-constrained applications, including portable and battery-operated devices.
The M74VHC1GT08DTT1G boasts an advanced silicon-gate CMOS fabrication that yields a device capable of withstanding higher drive currents than standard CMOS outputs. With its symmetrical output impedance, fast switching speeds, and low propagation delay time, this AND gate is well-suited for driving capacitive loads while maintaining signal integrity.
The input structure provides protection against static discharge and ensures that the device remains reliable in a wide range of environmental conditions. Furthermore, the M74VHC1GT08DTT1G is characterized for operation from -55°C to +125°C, ensuring dependable performance in extreme temperatures.
Key features of the M74VHC1GT08DTT1G include:
- High Speed: tPD 4.8 ns (Typ.) at VCC = 5V
- Low Power Dissipation: ICC = 1 µA (Max.) at TA = 25°C
- Power Down Protection on Inputs and Outputs
- Symmetrical Output Impedance: |IOH| = IOL = 8 mA (Min.)
- High Noise Immunity: VNIH = VNIL = 28% VCC (Min.)
- Compatible with TTL Outputs: VIL = 0.8V (Max.); VIH = 2.0V (Min.)
- Pin and Function Compatible with Other Standard Logic Families
- Lead-Free, Halogen-Free, and RoHS Compliant
The M74VHC1GT08DTT1G from ON Semiconductor is an ideal solution for designers looking to implement a reliable and efficient 2-input AND gate in their digital logic circuits, particularly where space and power consumption are critical considerations.