EN
  • EN
  • DE

M1MA142WAT1G

Part No M1MA142WAT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 100MA SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 100nA @ 75V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 096353-M1MA142WAT1G
Ultra Librarian 3D Model Ultra Librarian M1MA142WAT1G CAD Model

Description

ON Semiconductor M1MA142WAT1G - High-Speed Switching Diode

The M1MA142WAT1G is a versatile and high-performance switching diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This diode is specifically engineered for high-speed switching applications, making it an ideal component for a wide range of electronic circuits where fast switching is a critical requirement.

Key Features:

  • Optimized for High-Speed Switching: The diode boasts a fast reverse recovery time, ensuring that it can switch off and on quickly, which is essential for high-speed circuit applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, the M1MA142WAT1G ensures efficient operation with minimal power loss, contributing to the overall energy efficiency of the electronic system.
  • Surface Mount Package: The SOD-323 package is compact and suitable for automated surface mount assembly processes, making it a space-saving solution for densely packed PCBs.
  • High Reliability: ON Semiconductor's commitment to quality means that this diode is built to last, with a robust design that can withstand the rigors of demanding applications.
  • Lead-Free and RoHS Compliant: The M1MA142WAT1G is environmentally friendly, meeting the requirements of the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications:

  • High-speed switching circuits
  • Conversion and rectification applications
  • High-frequency inverters
  • Protection circuits
  • Sampling circuits

The M1MA142WAT1G from ON Semiconductor is a testament to the company's dedication to providing components that combine performance with reliability. Its fast switching capabilities and low power loss make it an excellent choice for modern electronic devices that demand high efficiency and compact design. Whether it's for industrial, commercial, or consumer applications, this diode is built to deliver top-notch performance where it matters most.

For engineers and designers looking for a high-speed switching solution, the M1MA142WAT1G is a component that offers both the quality and the cutting-edge performance that ON Semiconductor is known for.

You May Also Be Interested in

Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2,480+ $0.0233 $57.7840
6,025+ $0.0192 $115.6800
9,320+ $0.0186 $173.3520
12,825+ $0.0180 $230.8500
16,560+ $0.0175 $289.8000
22,225+ $0.0156 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess