EN
  • EN
  • DE

M1MA141WKT1G

Part No M1MA141WKT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 40V 100MA SC70-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage @ Vr 100nA @ 35V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SC-70-3 (SOT323)
Win Source Part Number 1064798-M1MA141WKT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M1MA141WKT1G CAD Model

Description

ON Semiconductor M1MA141WKT1G - Small Signal Diode

The M1MA141WKT1G is a high-quality small signal diode from ON Semiconductor, renowned for its reliability and performance in electronic circuits. This diode is designed for general-purpose applications and is particularly suited for high-speed switching operations. Its compact SOT-323 package makes it an ideal choice for space-constrained applications.

Key Features:

  • Package: The M1MA141WKT1G comes in a small SOT-323 surface-mount package, which is highly favored for its minimal footprint on PCBs.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its fast switching capability, the M1MA141WKT1G is suitable for high-speed applications, ensuring quick response times in electronic circuits.
  • High Reliability: ON Semiconductor's commitment to quality ensures that this diode offers excellent reliability, making it a trusted component for a wide range of electronic devices.
  • Reverse Voltage: It has a continuous reverse voltage of 80V, providing a good margin for applications that experience voltage fluctuations.

Applications:

The versatility of the M1MA141WKT1G allows it to be used in various electronic applications including:

  • High-speed switching circuits
  • Rectification processes
  • Protection circuits
  • Signal processing
  • Consumer electronics
  • Power management solutions

Environmental and Quality Standards:

ON Semiconductor ensures that the M1MA141WKT1G meets rigorous environmental and quality standards. It is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with the environment in mind and free from harmful substances. Additionally, the product adheres to industry-standard quality management systems, guaranteeing its performance and durability.

In summary, the M1MA141WKT1G from ON Semiconductor is a superior choice for designers looking for a small, efficient, and reliable diode for their high-speed switching and general-purpose applications. Its compliance with environmental standards also makes it a responsible choice for eco-conscious projects.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess