EN
  • EN
  • DE

LV4920H-TLM-E

Part No LV4920H-TLM-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description CLASS-D POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 8Ohm, 15W x 2 @ 8Ohm
Voltage - Supply 8V ~ 24V
Mounting Type Surface Mount
Temperature Range - Operating -25°C ~ 75°C (TA)
Supplier Device Package 36-HSOP-R
Package / Case 36-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 198950-LV4920H-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV4920H-TLM-E CAD Model

Description

Introducing the LV4920H-TLM-E from ON Semiconductor

The LV4920H-TLM-E is a highly integrated audio power amplifier designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced semiconductor device is tailored for high-performance audio applications, offering a blend of power efficiency and audio fidelity that is ideal for a wide range of consumer electronics.

Key Features

  • High-Efficiency Operation: The LV4920H-TLM-E operates with high efficiency, which minimizes power loss and heat generation, thereby extending the life of the product it powers.
  • Low Distortion: This amplifier is engineered to deliver crystal-clear sound with minimal distortion, ensuring an excellent audio experience for end-users.
  • Multiple Protection Functions: It comes equipped with a suite of protection functions, including overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the reliability and safety of the overall system.
  • Compact Size: Its small form factor makes it an ideal choice for space-constrained applications, allowing for more compact and sleek product designs.

Applications

The LV4920H-TLM-E is versatile and can be used in various audio applications. It is particularly well-suited for:

  • Portable audio devices
  • Wireless speakers
  • Home theater systems
  • Automotive audio systems

Technical Specifications

With a focus on performance, the LV4920H-TLM-E boasts impressive technical specifications that cater to demanding audio requirements:

  • Output Power: Capable of driving a significant amount of power to the speakers for loud and clear sound reproduction.
  • Amplifier Class: Utilizes Class AB or Class D technology to provide an optimal balance between efficiency and audio quality.
  • Signal-to-Noise Ratio (SNR): High SNR ensures that the audio output is free from unwanted noise, providing a more enjoyable listening experience.

Quality and Reliability

ON Semiconductor is committed to quality, and the LV4920H-TLM-E is no exception. It is manufactured under strict quality control standards, ensuring that each unit meets the high expectations of customers in terms of performance and reliability. Whether for personal or professional use, this audio power amplifier is built to deliver superior audio quality and long-lasting performance.

For more detailed information, technical documentation, and support resources, interested parties are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2924 $59.2632
43+ $2.7015 $116.1645
67+ $2.6170 $175.3390
92+ $2.5326 $232.9992
118+ $2.4483 $288.8994
158+ $2.1950 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess