EN
  • EN
  • DE

LV49152V-TLM-E

Part No LV49152V-TLM-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO CLASS D BTL 44SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 15W x 2 @ 8 Ohm
Supply Voltage - Operating 9 V to 18 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 75°C (TA)
Case / Package 44-SSOPJ
Dimension 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Win Source Part Number 072729-LV49152V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV49152V-TLM-E CAD Model

Description

The LV49152V-TLM-E is a cutting-edge audio power amplifier integrated circuit (IC) produced by ON Semiconductor, a leading innovator in energy-efficient electronics. This particular IC is designed to deliver high-quality audio performance while maintaining energy efficiency, making it an ideal choice for a wide range of applications, including automotive audio systems, home theater systems, and portable audio devices.

Key Features

  • High Output Power: The LV49152V-TLM-E is capable of delivering substantial output power, suitable for driving speakers in a variety of configurations.
  • Low Distortion: Ensures crystal clear audio reproduction by minimizing total harmonic distortion (THD), which is crucial for high-fidelity audio applications.
  • Multiple Channels: This IC supports multiple audio channels, allowing for versatile audio system designs that can accommodate surround sound and other multi-channel formats.
  • Efficiency: Designed with energy efficiency in mind, the LV49152V-TLM-E helps to reduce power consumption, which is beneficial for battery-powered devices and contributes to overall system sustainability.
  • Thermal Protection: To ensure reliability and longevity, the IC includes thermal protection features that prevent damage from overheating.
  • Pop Noise Reduction: The IC is engineered to minimize pop noise during power on and off cycles, enhancing the user experience by preventing abrupt and unwanted sounds.

Applications

  • Automotive Audio Systems
  • Home Theater Systems
  • Portable Audio Devices
  • Professional Audio Equipment

ON Semiconductor's LV49152V-TLM-E is packaged in a compact form factor, allowing it to be integrated into systems where space is at a premium without sacrificing performance. With its robust feature set and adherence to ON Semiconductor's quality standards, the LV49152V-TLM-E is an excellent choice for designers and engineers looking to elevate the auditory experience in their products.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess