EN
  • EN
  • DE

LV24250LS-TLM-E

Part No LV24250LS-TLM-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC TUNER 1CHIP PORTABLE 24VQLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Tuner
Frequency 76MHz ~ 108MHz
RF Type FM
Mounting Type Surface Mount
Package / Case 24-VFQFN
Supplier Device Package 24-VQLPJ (3.5x3.5)
Base Product Number LV242
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924626-LV24250LS-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV24250LS-TLM-E CAD Model

Description

ON Semiconductor LV24250LS-TLM-E Product Overview

The LV24250LS-TLM-E is a high-performance, low-voltage motor driver designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This compact and efficient motor driver is specifically engineered to cater to a wide range of motor driving applications that require precise control and reliable operation at low voltages.

Key Features

  • Low Operating Voltage: The device operates at a voltage range that is ideal for battery-powered and portable applications, ensuring minimal power consumption while delivering optimal performance.
  • High Output Current: Capable of delivering a high output current, the LV24250LS-TLM-E can drive small to medium-sized motors with ease, making it suitable for a diverse set of applications.
  • Integrated Protection Features: The motor driver includes several protection features such as thermal shutdown, under-voltage lockout, and over-current protection, ensuring the longevity and safety of both the driver and the motor.
  • Small Package Size: The compact SSOP package allows for a reduced footprint on the PCB, making it an excellent choice for space-constrained applications.

Applications

The versatility of the LV24250LS-TLM-E motor driver makes it an ideal choice for a variety of applications, including:

  • Consumer electronics such as cameras and portable devices
  • Office automation equipment like printers and scanners
  • Battery-powered toys and model vehicles
  • Small home appliances and healthcare devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LV24250LS-TLM-E is no exception. The device is produced with the highest manufacturing standards in the industry, ensuring reliable operation and a long service life. Customers can trust the LV24250LS-TLM-E for their critical motor driving needs, knowing it comes from a manufacturer with a reputation for excellence in semiconductor technologies.

Overall, the LV24250LS-TLM-E from ON Semiconductor is a versatile, efficient, and reliable solution for driving low-voltage motors in a multitude of applications. Its integration of advanced features in a small package makes it a top choice for designers looking to optimize their motor control systems.

You May Also Be Interested in

MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC MMIC I/Q UPCONVERTER 32LFCSP
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5366 $74.1464
8+ $15.2090 $121.6720
12+ $14.7343 $176.8116
17+ $14.2585 $242.3945
21+ $13.7838 $289.4598
29+ $12.3573 $358.3617
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess