EN
  • EN
  • DE

LMV932DMR2G

Part No LMV932DMR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LMV932
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LMV932DMR2GOSTR, LMV932DMR2GOSCT, LMV932DMR2GOSDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877754-LMV932DMR2G
Ultra Librarian 3D Model Ultra Librarian LMV932DMR2G CAD Model

Description

ON Semiconductor LMV932DMR2G Overview

The LMV932DMR2G from ON Semiconductor is a high-performance, low-voltage operational amplifier that offers an ideal balance between cost-effectiveness and advanced technical specifications. This op-amp is designed for a wide range of applications, including but not limited to, sensor interfaces, portable devices, and active filtering systems. Its small form factor and power efficiency make it especially suitable for battery-operated devices.

Key Features

  • Low Power Consumption: The device is optimized for low-power operations, making it an excellent choice for portable and battery-powered applications where power efficiency is crucial.
  • Rail-to-Rail Output: The LMV932DMR2G features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in single-supply operations and in driving analog-to-digital converters (ADCs).
  • Wide Bandwidth: It boasts a bandwidth of 1.5 MHz, which allows it to be used in applications that require a good frequency response without consuming excessive power.
  • Low Input Offset Voltage: The device has a low input offset voltage, which enhances accuracy in precision applications.
  • Extended Temperature Range: With an operational temperature range from -40°C to +125°C, the LMV932DMR2G is suitable for industrial applications that may experience extreme temperature variations.

Applications

  • Sensor interfaces
  • Battery-powered devices
  • Portable consumer electronics
  • Active filtering
  • Analog signal conditioning

Package and Quality

The LMV932DMR2G comes in a micro-8 package, which is compact and suitable for space-constrained applications. ON Semiconductor is committed to high-quality standards, and this product is no exception. It is designed to meet the stringent requirements of the modern electronics industry, ensuring reliability and performance.

For designers and engineers looking for an op-amp that provides a great balance between power efficiency and performance, the LMV932DMR2G from ON Semiconductor is an excellent choice that does not compromise on quality.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5249 $52.4900
235+ $0.4307 $101.2145
360+ $0.4172 $150.1920
500+ $0.4038 $201.9000
645+ $0.3903 $251.7435
860+ $0.3499 $300.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess