The LM2904VNG from ON Semiconductor is a versatile and robust dual operational amplifier, highly suitable for a wide range of applications. Designed for operation from a single power supply over a wide range of voltages, the LM2904VNG is an ideal choice for consumer, industrial, and scientific applications.
Key Features
- Wide Power Supply Range: Single supply operation from 3V to 32V or dual supplies of ±1.5V to ±16V.
- Low Supply Current Drain: Independent of the power supply voltage, which makes it suitable for battery-powered devices.
- Common Mode Input Voltage Range: Includes ground, allowing direct sensing near ground.
- Differential Input Voltage Range: Equal to the power supply voltage for enhanced versatility.
- Low Input Bias Currents: Ensures minimal interference with the operation of the circuit components.
Applications
The LM2904VNG is widely used in a variety of applications due to its flexibility and reliability. It is commonly found in:
- Transducer Amplifiers
- DC Gain Blocks
- All the Conventional Op Amp Circuits
- Battery-Powered Instruments
- Analog Processing
Performance Benefits
With its ability to function at a range of power supply voltages, coupled with low power consumption, the LM2904VNG is an energy-efficient solution for many electronic circuits. Its wide input common-mode voltage range and input differential voltage range make it a highly adaptable component for numerous applications.
Quality and Reliability
ON Semiconductor is known for their commitment to quality and the LM2904VNG is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive industries, ensuring reliable performance in even the most demanding conditions.
Environmental Considerations
ON Semiconductor is dedicated to environmental stewardship. The LM2904VNG is manufactured with a focus on energy-efficient production processes and materials that minimize environmental impact.
For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation for the LM2904VNG operational amplifier.