EN
  • EN
  • DE

LE28FW8203T-70T

Part No LE28FW8203T-70T
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 296358-LE28FW8203T-70T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE28FW8203T-70T CAD Model

Description

ON Semiconductor LE28FW8203T-70T Product Overview

The LE28FW8203T-70T is a high-performance Flash memory component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to offer reliable data storage solutions for a wide range of applications, including consumer electronics, automotive, and industrial systems. With its advanced technology and robust design, the LE28FW8203T-70T ensures data integrity and provides a flexible and efficient memory resource for designers and engineers.

Key Features

  • Memory Size: The LE28FW8203T-70T comes with a substantial memory capacity, allowing for ample storage of firmware, boot code, and data logs.
  • Speed: It is engineered for high-speed operation, which facilitates faster read and write cycles, thus enhancing the overall performance of the system it is integrated with.
  • Endurance: This Flash memory component is built to withstand a significant number of program/erase cycles, ensuring longevity and reliability over the product's lifespan.
  • Temperature Range: The device operates effectively across a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Low Power Consumption: It is designed for low power operation, which is critical for battery-powered devices and applications where energy efficiency is a priority.

Applications

The versatility of the LE28FW8203T-70T enables its use across a diverse array of applications. It is particularly well-suited for:

  • Embedded systems that require a reliable non-volatile memory solution.
  • Automotive electronics where durability and performance are of utmost importance.
  • Consumer electronics such as smartphones, tablets, and other portable devices.
  • Industrial control systems where data integrity and uptime are critical.

Quality and Support

ON Semiconductor is committed to delivering high-quality products, and the LE28FW8203T-70T is no exception. It is manufactured under strict quality control processes to ensure it meets industry standards and customer expectations. Additionally, ON Semiconductor provides comprehensive technical support for their products, ensuring that customers can integrate and use the LE28FW8203T-70T effectively in their applications.

In summary, the LE28FW8203T-70T from ON Semiconductor represents a blend of capacity, speed, and reliability, making it an excellent choice for any application requiring a robust and efficient Flash memory solution.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,638 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess