EN
  • EN
  • DE

LE25U81AQETXG

Part No LE25U81AQETXG
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 8MBIT SPI 8VDFN/VSONT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 8Mb (1M x 8) SPI 40 MHz 8-VDFN/VSONT (5x6)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WDFN Exposed Pad
Case / Package 8-VDFN/VSONT (5x6)
Family Name LE25U81
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922902-LE25U81AQETXG
Ultra Librarian 3D Model Ultra Librarian LE25U81AQETXG CAD Model

Description

The LE25U81AQETXG is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed for high-performance and reliability in a wide array of applications. This memory chip boasts a capacity of 8-Mbit, which is sufficient for storing large configurations, user settings, or firmware updates in embedded systems.

Key Features

  • High Density Storage: With an 8-Mbit storage capacity, the LE25U81AQETXG offers ample space for complex program data or system parameters, making it an ideal choice for sophisticated electronic systems.
  • Fast Read and Write Speeds: This EEPROM chip provides quick data access, ensuring swift read and write operations that are crucial for time-sensitive tasks and applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the LE25U81AQETXG minimizes power usage during operation, making it suitable for battery-powered or energy-conscious applications.
  • Wide Operating Temperature Range: The device is capable of operating across a broad temperature spectrum, ensuring reliability and performance even in extreme environmental conditions.
  • Serial Peripheral Interface (SPI): The integration of SPI allows for simple and efficient communication with microcontrollers and processors, facilitating easy integration into existing designs.

Applications

The versatility of the LE25U81AQETXG makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LE25U81AQETXG is no exception. This EEPROM device is manufactured to meet high standards of durability and dependability, ensuring long-term performance for critical applications. With its robust design and state-of-the-art technology, the LE25U81AQETXG from ON Semiconductor stands as a superior choice for designers and engineers seeking a reliable non-volatile memory solution.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 1Gb (64M x 16) CFI 110 ns 56-TSOP
Lowest to $3.6602
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3740 $56.2440
14+ $7.6915 $107.6810
21+ $7.4512 $156.4752
28+ $7.2108 $201.9024
36+ $6.9704 $250.9344
49+ $6.2494 $306.2206
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess