EN
  • EN
  • DE

AP1703AWL-7

Part No AP1703AWL-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description 3-PIN MICROPROCESSOR RESET CIRCUITS / Processor Supervisor 4.63V 1 Active Low/Push-Pull Automotive 3-Pin SC-59 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181221-AP1703AWL-7
Popularity Medium
Supply and Demand Status Balance
Family Name AP1703
Introduction Date July 03, 2003
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1703AWL-7 CAD Model

Description

Product Overview: AP1703AWL-7 - Diodes Incorporated

The AP1703AWL-7 is a cutting-edge electronic component manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This product is a current mode PWM controller integrated circuit designed to deliver precise power control in a variety of applications. It is particularly suited for use in switch-mode power supplies, which are essential for converting electrical power efficiently in consumer electronics, industrial systems, and communication devices.

Key Features

  • Voltage Range: The AP1703AWL-7 operates at a wide voltage range, making it versatile for different power supply configurations.
  • Current Mode Operation: This controller uses current mode control for faster transient response and improved output voltage regulation.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from overheating, enhancing reliability and safety.
  • Frequency Modulation: The IC features frequency modulation to minimize electromagnetic interference (EMI), a critical aspect for compliance with regulatory standards.
  • Low Startup Current: The low startup current requirement allows for efficient system startup, reducing initial power consumption.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures the controller operates at a safe voltage level, preventing damage to the circuit.

Applications

The AP1703AWL-7 is suitable for a broad range of applications. Its efficiency and reliability make it ideal for:

  • AC-DC Converters
  • DC-DC Converters
  • Power Supplies for Consumer Electronics
  • Power Supplies for Communication Equipment
  • Industrial Power Systems

Package and Quality

The device comes in a compact SOT-23 package, which is beneficial for space-constrained applications. Diodes Incorporated ensures that the AP1703AWL-7 meets high-quality standards, with rigorous testing procedures to guarantee performance and durability under various conditions.

With its combination of features, the AP1703AWL-7 from Diodes Incorporated is a robust solution for power management challenges, offering designers a reliable and efficient component for their electronic systems.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2031 $50.7750
600+ $0.1667 $100.0200
930+ $0.1615 $150.1950
1,280+ $0.1563 $200.0640
1,660+ $0.1510 $250.6600
2,220+ $0.1354 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess