EN
  • EN
  • DE

LE25U20AFDW00-AH

Part No LE25U20AFDW00-AH
Manufacturer ON Semiconductor
Catalog Memory
Description IC FLASH MEM 2MBIT SERIAL SMD / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number LE25U20
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 178404-LE25U20AFDW00-AH
Ultra Librarian 3D Model Ultra Librarian LE25U20AFDW00-AH CAD Model

Description

Introducing the LE25U20AFDW00-AH EEPROM from ON Semiconductor

The LE25U20AFDW00-AH is a cutting-edge Electrically Erasable Programmable Read-Only Memory (EEPROM) product designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This EEPROM device offers a robust storage solution for various applications that require low-power, non-volatile memory storage with the ability to retain data even when the power is turned off.

Key Features

  • High Storage Capacity: The LE25U20AFDW00-AH provides a substantial 2 Mbit of storage space, making it suitable for storing firmware, configuration parameters, or any data that needs to be preserved across power cycles.
  • Fast Access Times: With rapid read and write capabilities, this EEPROM allows for efficient data access, ensuring smooth and reliable operation in time-sensitive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the LE25U20AFDW00-AH consumes minimal power, which is crucial for battery-operated and power-sensitive devices.
  • Durability: The EEPROM is built to withstand a high number of program/erase cycles, offering a reliable storage solution with a long service life.
  • Wide Operating Temperature Range: This device operates effectively across a broad temperature range, making it suitable for use in challenging environmental conditions.

Applications

The LE25U20AFDW00-AH EEPROM is versatile and can be used in a wide array of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Telecommunications infrastructure

Technical Specifications

ON Semiconductor has equipped the LE25U20AFDW00-AH with an array of technical features that ensure seamless integration into various systems:

  • Interface Type: Serial SPI
  • Memory Size: 2 Mbit
  • Operating Voltage Range: 2.5V to 5.5V
  • Package: 8-SOIC

In conclusion, the LE25U20AFDW00-AH EEPROM from ON Semiconductor is an exceptional choice for designers and engineers seeking a reliable and durable non-volatile memory solution. Its combination of high storage capacity, low power consumption, and robust performance under varying conditions makes it an ideal component for your next project.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Maxim Integrated
IC EPROM 224BIT 1-WIRE SOT23-3
Lowest to $0.9656
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,940 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess