EN
  • EN
  • DE

LC898302AXA-MH

Part No LC898302AXA-MH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 2.7V-4.5V 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features - Motor Driver CMOS PWM 6-WLCSP (0.78x1.18)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-UFBGA, WLCSP
Case / Package 6-WLCSP (0.78x1.18)
Family Name LC898302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LC898302AXA-MHOSTR, LC898302AXA-MHOSCT, LC898302AXA-MHOSDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922797-LC898302AXA-MH
Ultra Librarian 3D Model Ultra Librarian LC898302AXA-MH CAD Model

Description

The LC898302AXA-MH from ON Semiconductor is a sophisticated actuator driver designed to deliver precise control for a variety of applications, including camera autofocus (AF) and optical image stabilization (OIS) systems. This high-performance driver is an ideal choice for portable electronic devices such as smartphones, digital cameras, and video cameras where space is at a premium, and reliability is a must.

Key Features

  • Integrated Circuit Design: The LC898302AXA-MH integrates a digital signal processor (DSP) and a driver for voice coil motors (VCM), streamlining the design process and reducing the number of external components required.
  • Advanced Control Algorithms: It comes equipped with advanced control algorithms that enable quick and accurate positioning of the lens or sensor, ensuring sharp images and stable video recordings.
  • Power Efficiency: The device is designed with power efficiency in mind, which helps to extend the battery life of the portable devices it is used in.
  • Compact Packaging: The compact WLCSP (Wafer Level Chip Scale Package) allows for a minimal footprint on the circuit board, freeing up space for other critical components.
  • High-Speed Communication: The inclusion of an I2C interface facilitates high-speed communication with the host processor, allowing for rapid adjustments and real-time system feedback.

Applications

The LC898302AXA-MH is adept at meeting the rigorous demands of modern portable imaging devices. Its precision control makes it an excellent choice for:

  • Smartphone cameras
  • Compact digital cameras
  • Video cameras with AF and OIS features
  • Other imaging devices requiring precise actuator control

Technical Specifications

Parameter Value
Package WLCSP
Operating Voltage 2.6V to 3.6V
Communication Interface I2C

In summary, the LC898302AXA-MH from ON Semiconductor provides designers with a highly efficient, space-saving, and precise actuator driver solution that is well-suited to the ever-evolving demands of the portable electronics market.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9443 $51.9365
130+ $0.7749 $100.7370
200+ $0.7506 $150.1200
280+ $0.7264 $203.3920
360+ $0.7022 $252.7920
480+ $0.6296 $302.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess