EN
  • EN
  • DE

LC898106LGL-TBM-H

Part No LC898106LGL-TBM-H
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description OIS STEPPING DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 746720-LC898106LGL-TBM-H
Ultra Librarian 3D Model Ultra Librarian LC898106LGL-TBM-H CAD Model

Description

The LC898106LGL-TBM-H is a high-performance integrated circuit (IC) from ON Semiconductor, designed to cater to the advanced requirements of autofocus (AF) and optical image stabilization (OIS) in modern camera systems. This IC is an ideal solution for compact camera modules commonly found in smartphones, digital cameras, and other portable imaging devices.

Key Features

  • Advanced Image Stabilization: With its sophisticated algorithms, the LC898106LGL-TBM-H effectively compensates for hand shake and motion blur, ensuring sharp and clear images even in challenging shooting conditions.
  • Fast and Accurate Autofocus: The IC provides rapid and precise autofocus functionality, which is crucial for capturing high-quality images in dynamic environments where the subject is moving or changing rapidly.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC reduces the power consumption of the camera module, thereby extending the battery life of the host device.
  • Compact Form Factor: Its small footprint makes it suitable for integration into the tight spaces of modern electronic devices without compromising performance.
  • Easy Integration: The LC898106LGL-TBM-H is engineered for seamless integration with a variety of camera systems, offering flexibility to designers and manufacturers.

Applications

The versatility of the LC898106LGL-TBM-H allows it to be utilized in a wide range of applications. Primarily, it is used in:

  • Smartphone cameras
  • Compact digital cameras
  • Video cameras
  • Webcams
  • Other portable imaging devices

Technical Specifications

ON Semiconductor's LC898106LGL-TBM-H boasts technical specifications that make it a robust choice for camera module manufacturers. It operates over a wide temperature range and is built to meet the rigorous standards of the electronics industry.

Conclusion

In conclusion, the LC898106LGL-TBM-H by ON Semiconductor is a cutting-edge solution for camera modules requiring high-quality autofocus and image stabilization. Its combination of performance, power efficiency, and compact size makes it an invaluable component for enhancing the photographic capabilities of a variety of electronic devices.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,242 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess