EN
  • EN
  • DE

LC898102-TBM-GB-E

Part No LC898102-TBM-GB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 295376-LC898102-TBM-GB-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC898102-TBM-GB-E CAD Model

Description

LC898102-TBM-GB-E - ON Semiconductor

The LC898102-TBM-GB-E is a cutting-edge autofocus actuator driver IC designed by ON Semiconductor, a leading name in the semiconductor industry. This product is specifically engineered to enhance the performance and reliability of camera modules used in a wide range of consumer electronics, including smartphones, tablets, and digital cameras.

At the heart of the LC898102-TBM-GB-E lies a sophisticated system-on-chip (SoC) that combines a digital signal processor (DSP) and a microcontroller unit (MCU). This integration allows for precise control of voice coil motors (VCMs) in autofocus mechanisms, delivering swift and accurate focusing capabilities essential for capturing high-quality images.

The device operates over a wide power supply range, accommodating various battery voltages in portable devices. It also includes an integrated digital-to-analog converter (DAC) that converts digital signals into analog signals to drive the motor, and an analog-to-digital converter (ADC) for feedback on the motor's position, ensuring the autofocus system is both responsive and energy-efficient.

ON Semiconductor's LC898102-TBM-GB-E boasts a flexible interface that is compatible with a variety of communication protocols, making it a versatile choice for manufacturers looking to incorporate it into their designs. The device also features built-in protection circuits to safeguard against overcurrent and thermal overload, ensuring longevity and stable operation even under challenging conditions.

The compact form factor of the LC898102-TBM-GB-E allows it to be integrated into modules where space is at a premium, without compromising on functionality. Its low power consumption and high efficiency make it an environmentally friendly choice that aligns with the growing demand for energy-saving technologies in consumer electronics.

With its robust feature set and ON Semiconductor's reputation for quality, the LC898102-TBM-GB-E is an ideal solution for designers looking to improve the autofocus capabilities of their camera systems, while maintaining a balance between performance, power efficiency, and size.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess