EN
  • EN
  • DE

LC87F7J32AU-QIP-E

Part No LC87F7J32AU-QIP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64QIPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 23
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 2.2 V to 5.5 V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QIPE (14x14)
Win Source Part Number 070819-LC87F7J32AU-QIP-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC87F7J32AU-QIP-E CAD Model

Description

The ON Semiconductor LC87F7J32AU-QIP-E is a highly integrated and versatile microcontroller designed for a wide range of applications. This advanced microcontroller is a part of ON Semiconductor's LC87 family, known for their reliability and performance in embedded systems. It is an ideal choice for designers looking to develop sophisticated electronic products that require efficient power management, robust operation, and a compact footprint.

Key Features

  • Core: The LC87F7J32AU-QIP-E is built around a powerful 8-bit CPU core, providing a solid balance between performance and power consumption.
  • Memory: It comes equipped with 32KB of flash memory, ensuring ample space for complex program code, and 1KB of RAM for efficient data processing.
  • I/O Ports: With numerous input/output ports, this microcontroller offers great flexibility, allowing it to interface with a variety of peripherals and sensors.
  • ADC: An integrated analog-to-digital converter (ADC) enables the microcontroller to process analog signals, making it suitable for applications such as sensor data acquisition and control systems.
  • Timers: Multiple built-in timers support a range of functions, including PWM generation for motor control and timing operations for real-time tasks.
  • Communication Interfaces: It supports multiple communication protocols, including UART, SPI, and I2C, facilitating easy data exchange with other devices and systems.
  • Power Management: The LC87F7J32AU-QIP-E features advanced power management options to optimize power usage for battery-powered and energy-sensitive applications.
  • Operating Temperature: It operates over an extended temperature range, making it suitable for industrial and automotive environments.

Applications

The LC87F7J32AU-QIP-E microcontroller is incredibly versatile and can be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Portable medical devices

In summary, the ON Semiconductor LC87F7J32AU-QIP-E microcontroller is a powerful and efficient solution for designers who require a compact, yet feature-rich microcontroller for their next generation of electronic products. Its robust feature set and flexibility make it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5763 $61.3393
26+ $4.5761 $118.9786
40+ $4.4329 $177.3160
54+ $4.2897 $231.6438
70+ $4.1465 $290.2550
94+ $3.7179 $349.4826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess