The LC863448C-55C3-TLM-E is a highly integrated and robust microcontroller unit (MCU) from ON Semiconductor, a renowned leader in the semiconductor industry. This advanced MCU is designed to cater to a wide array of applications, offering a perfect blend of performance, power efficiency, and reliability.
At the heart of the LC863448C-55C3-TLM-E is a powerful core that operates at a frequency of 55 MHz, providing ample processing power for complex tasks. This is complemented by a rich set of peripherals and I/O options that make it an ideal choice for applications such as industrial control systems, automotive electronics, consumer electronics, and IoT devices.
The MCU features a large on-chip memory, which includes both Flash and RAM, ensuring smooth operation and sufficient space for application code and data storage. The presence of Flash memory also allows for in-system programming, which is essential for firmware updates and maintenance, enhancing the product's lifespan and adaptability to changing requirements.
Connectivity is a strong suit of the LC863448C-55C3-TLM-E, with multiple communication interfaces such as I2C, SPI, and UART. These interfaces enable the MCU to connect with other components and external devices, facilitating data transfer and peripheral control. The inclusion of a robust timer system and PWM channels allows for precise control over tasks that require accurate timing, such as motor control applications.
Safety and security features are also at the forefront of this MCU's design. It includes hardware-based protection mechanisms to ensure the integrity and confidentiality of the data processed and stored within the device. This is particularly important for applications that operate in environments where security is a prime concern.
The LC863448C-55C3-TLM-E is packaged in a compact form factor, making it suitable for space-constrained applications. ON Semiconductor's commitment to quality ensures that this MCU is manufactured to the highest standards, offering reliability and performance that designers and engineers can trust for their critical projects.