EN
  • EN
  • DE

LC75829PEH-TLA-H

Part No LC75829PEH-TLA-H
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Display Type LCD
Configuration 159 Segment, 208 Segment
Operating Supply Current 800μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-QIP (14x14)
Win Source Part Number 070798-LC75829PEH-TLA-H
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian LC75829PEH-TLA-H CAD Model

Description

ON Semiconductor LC75829PEH-TLA-H Product Overview

The LC75829PEH-TLA-H is a state-of-the-art integrated circuit (IC) from ON Semiconductor, designed to deliver exceptional performance in a wide range of electronic applications. This versatile IC is particularly well-suited for use in advanced display systems, offering robust functionality and reliable operation. With its compact footprint and high integration level, the LC75829PEH-TLA-H is an ideal choice for designers looking to enhance the visual interface of their products.

Key Features and Benefits

  • High-Quality Display Control: The LC75829PEH-TLA-H is engineered to manage complex display systems with ease, supporting a variety of display formats and types, including LCDs. Its advanced control features allow for clear and crisp visuals, essential for user-friendly interfaces.
  • Customizable Outputs: This IC provides a range of output options, giving designers the flexibility to tailor their display systems to specific requirements. Whether it's controlling segment displays or other visual indicators, the LC75829PEH-TLA-H can be configured to meet the needs of the application.
  • Low Power Consumption: ON Semiconductor is known for its focus on energy efficiency, and the LC75829PEH-TLA-H is no exception. Its low power consumption makes it suitable for battery-operated devices, helping to extend the operational lifespan of the product.
  • Durability and Reliability: Built to withstand the rigors of daily use, this IC maintains its performance over a wide range of environmental conditions, ensuring long-term reliability for the end product.

Applications

The LC75829PEH-TLA-H is incredibly versatile, finding its place in numerous applications such as:

  • Automotive dashboards and infotainment systems
  • Home appliances with digital displays
  • Industrial control panels
  • Consumer electronics with user interfaces

In conclusion, the LC75829PEH-TLA-H from ON Semiconductor is a powerful IC that offers a perfect blend of performance, efficiency, and versatility. Its ability to drive complex displays with minimal power consumption and its robust design make it an excellent choice for a wide array of electronic products. Whether it is for automotive, industrial, or consumer applications, this IC stands out as a reliable and high-quality component for sophisticated display solutions.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
ON Semiconductor
LCD Driver
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.4366
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2523 $67.5690
65+ $1.8480 $120.1200
100+ $1.7903 $179.0300
135+ $1.7325 $233.8875
175+ $1.6748 $293.0900
235+ $1.5015 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,453 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess