ON Semiconductor LC72135M-Q-TLM-E Product Overview
The ON Semiconductor LC72135M-Q-TLM-E is a high-performance, PLL frequency synthesizer designed to meet the rigorous demands of modern communication systems. This integrated circuit (IC) is specifically tailored for applications within the VHF and UHF spectrum, making it an ideal choice for use in radio receivers, mobile communications, and other RF systems.
Featuring a wide operating range, the LC72135M-Q-TLM-E can handle frequencies from 10 kHz to 130 MHz, providing exceptional flexibility for designers. The device supports both serial and parallel control interfaces, allowing for easy integration into a variety of system architectures. Its serial interface is compatible with most microcontrollers, streamlining the development process and reducing time to market.
With a built-in programmable divider, the LC72135M-Q-TLM-E offers precise frequency control and channel selection. This enables the creation of complex multi-band receivers without the need for additional components, simplifying design and reducing the overall bill of materials. The high resolution of the programmable divider also ensures fine frequency steps, which is crucial for achieving accurate channel tuning.
The IC's low power consumption is another standout feature, making it suitable for battery-powered devices where energy efficiency is paramount. The LC72135M-Q-TLM-E operates with a supply voltage range of 2.7V to 5.5V, providing designers with the flexibility to optimize power usage according to their specific application requirements.
ON Semiconductor's commitment to quality is evident in the LC72135M-Q-TLM-E's robust design, which is built to withstand the challenges of real-world environments. The IC is available in a compact QFN package, allowing for space-saving PCB layouts, which is particularly beneficial in portable and space-constrained applications.
In summary, the LC72135M-Q-TLM-E from ON Semiconductor is a versatile and efficient solution for frequency synthesis in RF systems. With its wide frequency range, flexible control interfaces, and low power consumption, this IC is poised to be an essential component in the development of advanced communication technologies.