EN
  • EN
  • DE

LC709201F02RD-TE-L-H

Part No LC709201F02RD-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATTERY FUEL GAUGE 16VCT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-VCT (2.6x2.6)
Win Source Part Number 1051814-LC709201F02RD-TE-L-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC709201F02RD-TE-L-H CAD Model

Description

ON Semiconductor LC709201F02RD-TE-L-H Battery Fuel Gauge IC

The LC709201F02RD-TE-L-H is a state-of-the-art battery fuel gauge integrated circuit (IC) from ON Semiconductor, designed to provide precise monitoring and reporting of battery charge state in single-cell lithium-ion (Li-ion) batteries. This advanced IC is ideal for a wide range of portable applications, such as smartphones, tablet PCs, and digital cameras, where accurate battery status information is crucial for optimal user experience.

Featuring ON Semiconductor's proprietary algorithm, the LC709201F02RD-TE-L-H can accurately measure the battery's remaining charge percentage and remaining operation time. This is accomplished without the need for an external sense resistor, which simplifies the design and reduces overall system cost. The device is capable of operating across a wide range of battery voltages, typically from 2.8V to 4.5V, making it versatile for use in various Li-ion battery-powered devices.

One of the key features of the LC709201F02RD-TE-L-H is its I2C interface, which allows for easy integration into existing designs and communication with a host microcontroller. Through this interface, the host system can retrieve important battery parameters such as voltage, temperature, and state of charge (SOC), which helps in managing the battery life more efficiently.

Additionally, this IC comes equipped with an automatic power-saving mode, which helps to conserve battery life when the host device is in standby or not actively monitoring the battery status. This feature is particularly important for portable devices where extending battery life is a critical concern.

The LC709201F02RD-TE-L-H is available in a compact package, which is designed to be both space-saving and reliable, ensuring long-term performance in the field. This product underscores ON Semiconductor's commitment to providing innovative power management solutions that enhance the performance and reliability of electronic devices.

In summary, the LC709201F02RD-TE-L-H from ON Semiconductor is a sophisticated battery fuel gauge IC that offers accurate SOC measurement, easy integration, and power-saving features, making it an excellent choice for designers looking to enhance the battery management system of their portable devices.

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess