The ON Semiconductor LC372100PM is a high-performance, low-power CMOS static random-access memory (SRAM) device that is designed to meet the rigorous demands of modern electronic applications. This SRAM module offers a substantial 64K-bit (8K x 8) memory capacity, making it an ideal choice for a wide range of applications that require fast access times and a reliable temporary data storage solution.
Key Features
- Memory Capacity: 64K-bit (8K x 8), providing ample space for temporary data storage in embedded systems.
- Access Time: The device boasts a fast access time, allowing for quick read and write operations, which is crucial for high-speed microprocessor or microcontroller-based systems.
- Single 5V Power Supply: Operates on a single 5V power supply, simplifying power management in circuit design.
- Low Power Consumption: Designed with power efficiency in mind, the LC372100PM features low power consumption in both active and standby modes, making it suitable for battery-powered and portable devices.
- Package Type: Available in a 32-pin plastic mold SOP (Small Outline Package), which is widely used and suitable for surface-mounted technology (SMT).
- Operating Temperature: Guaranteed operational performance over an industrial temperature range, ensuring reliability in various environmental conditions.
Applications
The LC372100PM from ON Semiconductor is versatile and can be used in a variety of applications including:
- Embedded systems and microcontrollers
- Industrial control systems
- Automotive electronics
- Telecommunication infrastructure
- Medical equipment
- Consumer electronics
Reliability and Support
ON Semiconductor is known for its commitment to quality and reliability. The LC372100PM SRAM is manufactured under strict quality control standards, ensuring high reliability and performance consistency. Additionally, ON Semiconductor provides comprehensive technical support for its products, including detailed datasheets, application notes, and design resources to assist developers in integrating the LC372100PM into their designs.
For engineers and designers looking for a dependable and efficient memory solution, the ON Semiconductor LC372100PM SRAM is an excellent choice that combines performance, power efficiency, and reliability in a compact package.