ON Semiconductor LC35V256EM-70W-TE-L SRAM Overview
The LC35V256EM-70W-TE-L is a high-performance, low-power Static Random Access Memory (SRAM) module designed and manufactured by ON Semiconductor. This SRAM device is engineered to provide fast data access and reliability for a wide range of industrial, automotive, and consumer electronics applications.
Key Features
- Memory Capacity: The LC35V256EM-70W-TE-L comes with a storage capacity of 256Kb, which is ideal for applications that require a moderate amount of fast, volatile memory.
- Access Time: With an access time of 70ns, this SRAM module ensures quick data retrieval, making it suitable for high-speed operations.
- Operating Voltage: It operates within a voltage range of 4.5V to 5.5V, providing flexibility and compatibility with a variety of digital circuits.
- Package Type: The device is housed in a TSOP-28 package, which is known for its compact footprint and suitability for surface-mount technology (SMT).
- Temperature Range: This SRAM is designed to operate over an extended temperature range, making it reliable in various environmental conditions.
Applications
The ON Semiconductor LC35V256EM-70W-TE-L is versatile and can be used in various applications, including:
- Embedded systems and microcontroller-based applications
- Automotive electronics that require fast memory access
- Industrial control systems for real-time data processing
- Telecommunications equipment for buffering and data storage
- Consumer electronics such as gaming consoles and smart devices
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability. The LC35V256EM-70W-TE-L SRAM module is no exception, as it is built to meet the stringent requirements of various industries. The device undergoes rigorous testing to ensure its performance and durability under a range of conditions.
Conclusion
The LC35V256EM-70W-TE-L from ON Semiconductor is a reliable and efficient SRAM module that offers quick access times and a robust feature set for a multitude of electronic applications. Its compatibility with a wide operating temperature range and various voltage levels makes it a versatile choice for designers seeking a memory solution that balances performance with power efficiency.