EN
  • EN
  • DE

LC074146LP-TBM-E

Part No LC074146LP-TBM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75720-LC074146LP-TBM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC074146LP-TBM-E CAD Model

Description

The ON Semiconductor LC074146LP-TBM-E is a high-performance, low-power CMOS linear voltage regulator, meticulously engineered to meet the rigorous demands of modern electronic devices. This compact component is an ideal solution for portable and battery-powered applications where energy efficiency and space constraints are paramount considerations.

Key Features

  • Output Voltage: This regulator offers a precise output voltage, ensuring stable and reliable operation for sensitive electronic circuits.
  • Low Dropout: The low dropout (LDO) feature enables the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, which is particularly advantageous when the supply voltage is close to the output voltage.
  • High Accuracy: With its high accuracy output, the LC074146LP-TBM-E provides a consistent voltage supply, which is crucial for maintaining the performance of critical circuit components.
  • Thermal Protection: The built-in thermal protection safeguards the device against excessive temperatures that could otherwise lead to damage or failure, ensuring long-term reliability.
  • Low Quiescent Current: The regulator's low quiescent current minimizes power consumption when the device is in standby mode, thus prolonging battery life in portable applications.
  • Package: The LC074146LP-TBM-E comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the LC074146LP-TBM-E allows it to be used in a wide array of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Portable Gaming Systems
  • Cameras and Digital Camcorders

With its combination of high performance, energy efficiency, and compact size, the ON Semiconductor LC074146LP-TBM-E voltage regulator is an exemplary choice for designers looking to enhance the operational longevity and reliability of their portable electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $3.5981
Leshan Radio
Switching diode
Lowest to $0.0127
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess