EN
  • EN
  • DE

LC051281XA-MH

Part No LC051281XA-MH
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PROTECTION LI-ION WLP / Battery IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number LC051281
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 804059-LC051281XA-MH
Ultra Librarian 3D Model Ultra Librarian LC051281XA-MH CAD Model

Description

The LC051281XA-MH is a cutting-edge integrated circuit (IC) product from ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of uses.

Key Features

  • High Precision: The LC051281XA-MH offers exceptional accuracy and stability, making it suitable for critical applications where precision is paramount.
  • Low Power Consumption: Engineered for energy efficiency, this IC ensures minimal power usage, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • Durable Design: Manufactured with ON Semiconductor's commitment to quality, this product boasts a robust design that can withstand the challenges of industrial environments.
  • Wide Operating Temperature Range: The LC051281XA-MH operates effectively across a broad temperature spectrum, ensuring reliable performance in varying climatic conditions.
  • Compact Form Factor: The small footprint of the IC makes it an ideal choice for space-constrained applications, allowing for greater design flexibility.

Applications

The versatile nature of the LC051281XA-MH allows it to be integrated into a diverse array of electronic systems, including:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Portable devices
  • Medical equipment
  • Telecommunications infrastructure

Technical Specifications

ON Semiconductor ensures that the LC051281XA-MH is built to the highest technical standards, with specifications that cater to demanding performance requirements:

  • Supply Voltage Range: [Insert specific range]
  • Output Type: [Insert output type]
  • Operating Temperature: [Insert temperature range]
  • Package Type: [Insert package information]
  • RoHS Compliance: Yes

Whether you are designing a sophisticated industrial system or an innovative consumer product, the ON Semiconductor LC051281XA-MH offers the performance, reliability, and quality that engineers and designers trust. With its exceptional features and broad application scope, this IC stands out as a smart choice for your next project.

You May Also Be Interested in

Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess