ON Semiconductor LB1848M-MPB-H Motor Driver IC
The LB1848M-MPB-H from ON Semiconductor is a high-performance, low-voltage motor driver IC designed to efficiently control small motors used in a variety of applications. This compact, yet powerful component is an ideal choice for designers looking to implement precise motor control in portable devices, consumer electronics, and office automation equipment.
Key Features
- Operating Voltage Range: The LB1848M-MPB-H operates at a low voltage range of 2.5V to 9.0V, making it suitable for battery-powered applications where power efficiency is crucial.
- Output Current: Capable of delivering an output current of up to 400mA, this motor driver can handle a wide range of small motors, including stepper motors and DC brushed motors.
- Low Saturation Voltage: The device features low saturation voltage, which minimizes power loss and improves overall efficiency during operation.
- Direct PWM Control: With direct PWM control, users can easily adjust the motor speed, allowing for precise control over motor functions.
- Integrated Thermal Shutdown Circuit: To ensure the protection of the IC and the motor, the LB1848M-MPB-H includes an integrated thermal shutdown circuit that prevents damage from overheating.
- Small Package: The motor driver is offered in a compact 10-pin MFP package, which is ideal for space-constrained applications.
Applications
- Portable devices
- Consumer electronics
- Office automation machines
- Battery-powered toys
- Small appliance motor control
The LB1848M-MPB-H motor driver IC from ON Semiconductor is engineered to provide reliable and efficient motor control with minimal power consumption. Its low-voltage operation and integrated safety features make it a versatile choice for designers looking to add motor functionality to their next project without compromising on space or power efficiency. Whether used in a handheld gadget or an automated office machine, the LB1848M-MPB-H delivers the performance and durability expected from a leading semiconductor manufacturer.