EN
  • EN
  • DE

LA74309TT-TLM-E

Part No LA74309TT-TLM-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC MICROPHONE AMP DSC 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 3.1 V to 3.6 V
Features Microphone, Standby
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 10-MSOP
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 040985-LA74309TT-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA74309TT-TLM-E CAD Model

Description

The ON Semiconductor LA74309TT-TLM-E is a state-of-the-art integrated circuit designed for high-performance audio applications. This robust IC is part of ON Semiconductor's extensive portfolio of audio processing products, offering superior sound quality and reliability to meet the demands of the modern audio industry.

Key Features

  • High-Quality Audio Processing: The LA74309TT-TLM-E delivers crystal-clear audio signals, ensuring a pristine listening experience for end-users.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC operates with minimal power requirements, making it ideal for portable and battery-powered devices.
  • Compact Design: Its small form factor allows for integration into space-constrained applications without compromising performance.
  • Durability: Manufactured with ON Semiconductor's commitment to quality, the LA74309TT-TLM-E is built to withstand the rigors of continuous operation in a variety of environments.

Applications

The LA74309TT-TLM-E is versatile and can be utilized across a wide range of audio applications. It is particularly well-suited for:

  • Portable Audio Devices
  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Smart Speakers and Voice-Controlled Devices

Technical Specifications

The technical specifications of the LA74309TT-TLM-E include:

  • Supply Voltage Range: [Include specific voltage range]
  • Operating Temperature Range: [Include specific temperature range]
  • Package Type: [Include package type information]
  • Mounting Type: [Include mounting type information]

For detailed technical data and application notes, customers are encouraged to review the product datasheet available on the ON Semiconductor website or contact their sales representative for further information.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the LA74309TT-TLM-E is no exception. Each IC undergoes rigorous testing and quality control measures to ensure it meets the highest industry standards. Customers can trust ON Semiconductor for consistent performance and long-term durability.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9473 $61.5745
150+ $0.7773 $116.5950
235+ $0.7531 $176.9785
320+ $0.7288 $233.2160
410+ $0.7045 $288.8450
550+ $0.6316 $347.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,312 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess