EN
  • EN
  • DE

LA4800V-TLM

Part No LA4800V-TLM
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74081-LA4800V-TLM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA4800V-TLM CAD Model

Description

The LA4800V-TLM is a high-performance integrated circuit from ON Semiconductor, designed to cater to a wide array of audio applications. Renowned for its robustness and efficiency, this IC is an ideal choice for manufacturers and engineers looking to enhance audio systems with reliable and consistent audio amplification.

Key Features

  • High-Quality Audio Amplification: The LA4800V-TLM delivers crisp and clear audio amplification, ensuring a high-fidelity listening experience.
  • Low Distortion: It is engineered to maintain low distortion levels, which is critical for maintaining the integrity of the audio signal.
  • Thermal Protection: The device includes a built-in thermal protection feature that prevents damage from overheating, thus enhancing its longevity and reliability.
  • Wide Operating Voltage Range: This IC is designed to work efficiently across a broad range of operating voltages, making it versatile for various power supply scenarios.
  • Compact Package: The LA4800V-TLM comes in a compact package, allowing for space-saving designs in audio equipment.

Applications

The LA4800V-TLM is suitable for a variety of applications, including but not limited to:

  • Home Audio Systems
  • Automotive Audio Systems
  • Portable Audio Devices
  • Public Address Systems
  • Television Sound Systems

Technical Specifications

Below are some of the technical specifications of the LA4800V-TLM:

  • Power Output: Details on the wattage and load impedance
  • Operating Voltage Range: The range of input voltages over which the IC can operate effectively
  • Total Harmonic Distortion (THD): The measure of distortion introduced by the amplifier
  • Signal-to-Noise Ratio (SNR): The ratio that compares the level of a desired signal to the level of background noise
  • Package Type: Information about the physical packaging and pin configuration

With its exceptional performance and reliability, the LA4800V-TLM is a top choice for audio engineers and manufacturers aiming to produce high-quality audio devices. ON Semiconductor's commitment to quality ensures that this IC stands out as a durable and efficient solution for audio amplification needs.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess