EN
  • EN
  • DE

LA4705NA-E

Part No LA4705NA-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description CARAUDIO AMPLIFIER BTL2CH / Amplifier Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 876665-LA4705NA-E
Ultra Librarian 3D Model Ultra Librarian LA4705NA-E CAD Model

Description

ON Semiconductor LA4705NA-E Audio Power Amplifier

The LA4705NA-E from ON Semiconductor is a high-performance audio power amplifier designed to deliver exceptional sound quality and reliability for a wide range of applications. This versatile amplifier is well-suited for use in automotive audio systems, home stereo setups, and portable speaker designs, offering a perfect blend of power efficiency and audio fidelity.

Key Features:

  • Output Power: The LA4705NA-E is capable of delivering 15 watts per channel into a 4-ohm load with low distortion, ensuring powerful and clear audio reproduction.
  • High Efficiency: With its BTL (Bridge-Tied Load) configuration, the amplifier achieves high power efficiency, making it ideal for battery-powered devices and reducing the thermal footprint in enclosed designs.
  • Wide Operating Voltage Range: The device operates over a broad supply voltage range from 9V to 18V, accommodating a variety of power sources and ensuring stable performance under fluctuating voltage conditions.
  • Thermal Protection: To safeguard against overheating, the LA4705NA-E incorporates a thermal shutdown feature that automatically turns off the amplifier if the internal temperature exceeds safe operating limits.
  • Low Distortion: The design of the LA4705NA-E minimizes total harmonic distortion (THD), resulting in clean, high-quality audio output that satisfies audiophiles and casual listeners alike.
  • Pop Noise Suppression: The amplifier is equipped with a pop noise suppression circuit that reduces the noise commonly heard during power on/off, providing a more pleasant listening experience.

Applications:

The LA4705NA-E is a versatile audio solution that can be implemented in a variety of environments. Its robust power output and high efficiency make it an excellent choice for automotive audio systems, where durability and consistent performance are crucial. Additionally, its high-quality sound reproduction capabilities make it a great fit for home theater systems, multimedia speakers, and other consumer audio electronics that demand superior sound quality.

With its comprehensive protection features and reliable performance, the LA4705NA-E from ON Semiconductor represents a smart choice for designers and manufacturers looking to enhance the audio experience in their products.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess