ON Semiconductor LA3361: PLL FM Multiplex Stereo Demodulator
The LA3361 from ON Semiconductor is a high-performance PLL (Phase Locked Loop) FM multiplex stereo demodulator designed for FM stereo receivers. This integrated circuit is engineered to provide excellent stereo separation and noise rejection, ensuring a high-fidelity audio experience for end-users. The LA3361 is an ideal choice for manufacturers looking to build or upgrade stereo FM radio systems, car radios, and other audio devices requiring reliable FM stereo demodulation.
At the heart of the LA3361 lies a sophisticated PLL circuit that locks onto the stereo pilot signal at 19 kHz, ensuring stable and accurate demodulation of the FM stereo signal. The device includes an onboard voltage regulator, which contributes to its robust performance by providing a stable supply voltage, minimizing the effects of power supply variations on the demodulation process.
The LA3361 offers a range of features that enhance its functionality and ease of use. It includes a built-in 38 kHz oscillator that eliminates the need for external components, simplifying the circuit design and reducing the overall bill of materials. Additionally, the demodulator has an adjustable separation control, allowing designers to optimize stereo separation to match specific system requirements.
Another key feature of the LA3361 is its signal meter function, which provides a visual indication of the strength of the incoming FM signal. This feature is particularly useful for tuning purposes and helps ensure that users can easily find and lock onto their desired FM stations with clarity.
For circuit designers and audio enthusiasts alike, the LA3361 also offers a muting function that can be activated to silence the output during weak signal conditions or when tuning between stations. This feature enhances the listening experience by reducing unwanted noise and static.
In summary, the LA3361 from ON Semiconductor is a versatile and high-quality PLL FM multiplex stereo demodulator that delivers superior stereo performance. Its integration of advanced features and ease of implementation make it a top choice for audio systems requiring FM stereo demodulation. With the LA3361, ON Semiconductor continues to demonstrate its commitment to providing innovative solutions for the audio industry.