EN
  • EN
  • DE

HUF76419S3ST

Part No HUF76419S3ST
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 60V 29A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 29A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 35mOhm at 29A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 28nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 900pF at 25V
Power Dissipation (Maximum) 75W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 738570-HUF76419S3ST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF76419S3ST CAD Model

Description

The ON Semiconductor HUF76419S3ST is a high-performance N-Channel Power MOSFET designed to address a wide range of applications requiring efficient power management and high-speed switching. This robust semiconductor device is a part of ON Semiconductor's expansive portfolio of power solutions, offering designers a reliable and versatile component for their circuit designs.

Key Features

  • High Current Capability: The HUF76419S3ST is capable of handling continuous drain currents up to 75A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) value as low as 8.5 mΩ, this MOSFET ensures minimal power loss and improved efficiency in your circuit.
  • Advanced Process Technology: Utilizing ON Semiconductor's latest manufacturing processes, this device offers enhanced performance and reliability.
  • Voltage Rating: The device can sustain a drain-to-source voltage (VDSS) of up to 60V, providing ample headroom for various applications.
  • Fast Switching Speed: The fast switching capability of this MOSFET is ideal for switching regulators, converters, and motor control applications.
  • Temperature Performance: It operates over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The HUF76419S3ST is suitable for a variety of applications, including:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Automotive Systems
  • Switching Regulators
  • Power Management Circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The HUF76419S3ST is manufactured with rigorous quality control processes, ensuring high reliability and performance that customers have come to expect from ON Semiconductor. This MOSFET is RoHS compliant and is designed to meet the environmental and regulatory requirements of the electronics industry.

Conclusion

Whether you are designing power supplies, motor controls, or any application requiring efficient power management, the ON Semiconductor HUF76419S3ST N-Channel Power MOSFET stands out as a reliable and versatile solution. Its combination of high current capability, low on-resistance, fast switching, and robust temperature performance makes it an excellent choice for designers looking to optimize their power circuitry.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8882 $62.1740
160+ $0.7288 $116.6080
250+ $0.7061 $176.5250
340+ $0.6833 $232.3220
440+ $0.6606 $290.6640
590+ $0.5922 $349.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,172 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess