EN
  • EN
  • DE

HN2D02FUTW1T1G

Part No HN2D02FUTW1T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 100MA SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Configuration 3 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 3ns
Current - Reverse Leakage @ Vr 100nA @ 75V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 017008-HN2D02FUTW1T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HN2D02FUTW1T1G CAD Model

Description

The HN2D02FUTW1T1G from ON Semiconductor is a high-performance dual switching diode designed to meet the stringent requirements of fast switching and rectification processes in modern electronic applications. This diode is encapsulated in an ultra-small, flat lead, surface-mount package that provides excellent power dissipation and space-saving advantages, making it ideal for high-density circuit designs.

Key Features

  • Package: The HN2D02FUTW1T1G comes in a compact SOT-363 package, which is optimized for minimal space occupation on PCBs.
  • Diode Configuration: This component contains two independently connected diodes, which allows for flexibility in circuit design, enabling the implementation of complex multi-stage rectification circuits or simple switching applications.
  • Low Forward Voltage: The diode is characterized by its low forward voltage drop, enhancing system efficiency by reducing power loss during operation.
  • High-Speed Switching: With fast switching speeds, the HN2D02FUTW1T1G is suitable for high-frequency applications, ensuring minimal signal delay and high performance in RF and digital circuits.
  • Reverse Voltage: These diodes can withstand a reverse voltage of up to 80V, providing a margin of safety in circuits with potential high voltage transients.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and this product is lead-free and RoHS compliant, minimizing the environmental impact of electronic waste.

Applications

The HN2D02FUTW1T1G is versatile and can be used in a variety of electronic circuits. Common applications include:

  • High-speed switching in power supplies
  • DC-DC converters
  • Protection circuits
  • Signal demultiplexing
  • Logic gates and digital circuits
  • Portable and battery-powered devices

ON Semiconductor's HN2D02FUTW1T1G is a reliable and efficient solution for designers looking to optimize their circuit designs with a dual switching diode that offers fast switching, low power loss, and a small footprint.

You May Also Be Interested in

ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0735 $58.0650
1,920+ $0.0603 $115.7760
2,965+ $0.0584 $173.1560
4,085+ $0.0566 $231.2110
5,290+ $0.0547 $289.3630
7,080+ $0.0490 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,400 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess