EN
  • EN
  • DE

HLMP6505AGR

Part No HLMP6505AGR
Manufacturer ON Semiconductor
Catalog LED Indication - Discrete
Description SUBMINIATURE T-3/4 LED DIFFUSED and CLEAR LAMPS | LED GRN CLEAR SUBMINI T-3/4 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Color Green
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 12mcd
Lens Style Round with Domed Top
Lens Size 1.75mm Dia
Voltage - Forward (Vf) 2V
Current - Test 10mA
Viewing Angle 25°
Mounting Style SMD
Wavelength - Peak 565nm
Manufacturer Package 2-SMD, Gull Wing
Supplier Device Package Subminiature T-3/4
Parts Dimension 2.20mm L x 2.10mm W
Height (Maximum) 2.92mm
Family Part Number HLMP6505A
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1180875-HLMP6505AGR
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HLMP6505AGR CAD Model

Description

The HLMP6505AGR is a high-performance LED component manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This LED is designed to meet the demanding requirements of a wide range of applications, offering exceptional brightness, efficiency, and reliability.

Key Features

  • Color: The HLMP6505AGR emits a vibrant green light, making it ideal for applications where high visibility is required.
  • Luminous Intensity: This LED is characterized by its high luminous intensity, ensuring that it stands out even in well-lit conditions.
  • Viewing Angle: It features a wide viewing angle, providing uniform light distribution and making it suitable for various signage and indicator applications.
  • Energy Efficiency: With energy efficiency in mind, the HLMP6505AGR is designed to deliver maximum brightness with minimal power consumption, contributing to energy savings and extended battery life in portable applications.
  • Longevity: ON Semiconductor's commitment to quality means that this LED is built to last, offering a long operational lifespan which reduces the need for frequent replacements.
  • Package: The LED comes in a small and robust package, making it easy to integrate into different designs without compromising on durability.

Applications

The versatility of the HLMP6505AGR allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Electronic signs and signals
  • Industrial control systems
  • Automotive dashboards and switches
  • Backlighting for LCDs, switches, and symbols
  • Portable equipment and devices

Environmental and Quality Standards

ON Semiconductor ensures that the HLMP6505AGR adheres to strict environmental and quality standards. The product is compliant with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly choice for manufacturers and consumers alike.

Conclusion

The HLMP6505AGR from ON Semiconductor is a robust, efficient, and versatile green LED that offers excellent performance for a wide array of lighting applications. Its high luminous intensity, wide viewing angle, and energy-saving design make it a top choice for designers and engineers looking to create products with superior visual impact and environmental sustainability.

You May Also Be Interested in

Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Need more? Email Us
Visual Communications Company - VCC
LED GREEN DIFFUSED 0805 SMD
Need more? Email Us
Citizen
Lowest to $0.3754
Kingbright
LED RGB CLEAR T-1 3/4 T/H
Lowest to $3.7280
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Lowest to $0.1640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess