EN
  • EN
  • DE

GBPC1501

Part No GBPC1501
Manufacturer ON Semiconductor
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 100V 15A GBPC / HIGH CURRENT 15,25,35,AMPS. SINGLE PHASE GLASS PASSIVATED BRIDGE RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 100V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 7.5A
Current - Reverse Leakage at Vr 5μA at 100V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style QC Terminal
Manufacturer Package 4-Square, GBPC
Supplier Device Package GBPC
Part Number Series GBPC1501
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810080-GBPC1501
Ultra Librarian 3D Model Ultra Librarian GBPC1501 CAD Model

Description

The ON Semiconductor GBPC1501 is a robust bridge rectifier designed to efficiently convert an alternating current (AC) input into a direct current (DC) output. This electronic component is essential for applications that require a steady and reliable DC voltage, making it a key part of power supply units in a wide range of electronic equipment.

Key Features

  • High Current Rating: The GBPC1501 is capable of handling a high forward current of 15A, making it suitable for handling moderate to high power requirements.
  • Peak Reverse Voltage: It can withstand a peak reverse voltage of 100V, ensuring protection against voltage spikes and surges that may occur in the circuit.
  • Isolation Voltage: With an isolation voltage of 1500V, it provides a high degree of electrical isolation between the input and output, enhancing the safety and reliability of the device it is used in.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures higher efficiency by minimizing power loss during the rectification process.
  • Single-Phase Bridge Configuration: This rectifier is configured in a single-phase bridge arrangement, which is a common and effective way to implement full-wave rectification.

Applications

The GBPC1501 is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronics
  • Industrial power conversion
  • AC to DC converters
  • Motor drives
  • Lighting applications

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the GBPC1501 is no exception. It is built to meet high standards of reliability and performance, ensuring long-term stability in your electronic projects. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Package and Mounting

The GBPC1501 comes in a GBPC package, which is designed for through-hole mounting, allowing for easy installation onto printed circuit boards (PCBs). Its robust construction ensures mechanical durability and resistance to thermal and mechanical stresses.

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 100V 35A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
IXYS
BRIDGE RECT 3P 2.2KV 60A V1A-PAK
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3210 $51.0620
53+ $1.9045 $100.9385
82+ $1.8449 $151.2818
113+ $1.7854 $201.7502
145+ $1.7259 $250.2555
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess