EN
  • EN
  • DE

FSUSB23BQX

Part No FSUSB23BQX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Low Power Hi-Speed USB 2.0 (480Mbps) Switch | IC USB SWITCH 2X2 16DQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Applications USB
Switch Circuit DPDT
On-State Resistance (Maximum) 10Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 720MHz
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-DQFN (2.5x3.5)
Family Part Number FSUSB23
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1176112-FSUSB23BQX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSUSB23BQX CAD Model

Description

ON Semiconductor FSUSB23BQX USB 2.0 High-Speed Switch

The FSUSB23BQX from ON Semiconductor is a high-performance, dual single-pole double-throw (SPDT) switch specifically designed for USB 2.0 high-speed applications. It operates as a multiplexer/demultiplexer for differential signals, making it an ideal choice for a range of consumer electronics, including smartphones, tablets, and laptops, as well as desktop computers and peripheral devices.

This advanced switch is optimized for low bit-to-bit skew, high channel-to-channel noise isolation, and is compatible with high-speed (480 Mbps) and full-speed (12 Mbps) signaling. Its low on-capacitance (C<sub>on) and low on-resistance (R<sub>on) ensure minimal signal distortion and attenuation, providing a reliable and efficient signal routing solution for USB data lines.

Key features of the FSUSB23BQX include:

  • Low power consumption, which is critical for battery-powered devices.
  • Extended -40°C to +85°C operating temperature range, suitable for various environmental conditions.
  • 5V tolerant logic inputs, which allow for direct connection to a variety of logic levels.
  • High bandwidth (720 MHz) that accommodates the fast data rates of USB 2.0.
  • ESD protection on all pins (±8 kV Contact, ±15 kV Air), enhancing the durability and reliability of the device.

The FSUSB23BQX comes in an ultra-compact μQFN-10 package, which is designed to save board space and is ideal for space-constrained applications. Its small form factor coupled with the low power consumption makes it a practical solution for portable electronic devices where size and battery life are critical.

Integrating the FSUSB23BQX into your design is straightforward, thanks to its industry-standard pinout and compatibility with existing USB 2.0 interfaces. Whether you are designing a new product or upgrading an existing one, the FSUSB23BQX offers a perfect balance of performance, power efficiency, and miniaturization, making it an excellent choice for your USB switching needs.

For detailed specifications and application information, designers are encouraged to consult the datasheet and technical resources provided by ON Semiconductor.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess