Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Power Driver Module MOSFET 3 Phase Inverter 500 V 2.2 A 23-PowerDIP Module (0.551", 14.00mm)
Manufacturer ON Semiconductor
Series Motion SPM® 5
Package Tube
Mounting Through Hole
Package 23-PowerDIP Module (0.551", 14.00mm)
Family Name FSB50450
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 270
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919374-FSB50450B
Ultra Librarian 3D Model Ultra Librarian FSB50450B CAD Model

Description

Introducing the FSB50450B - ON Semiconductor's Smart Power Module

ON Semiconductor's FSB50450B is a cutting-edge smart power module designed to provide an efficient and compact solution for driving three-phase brushless DC motors. This advanced module is built upon ON Semiconductor's innovative technology, ensuring high performance and reliability for a wide range of applications, including home appliances, fans, and pumps.

The FSB50450B is part of ON Semiconductor's Motion SPM® 45 series, which is renowned for its integration of drive and protection circuitry in a single package. This integration simplifies design, reduces board space, and enhances system reliability. The module features a 500V - 1A three-phase IGBT inverter bridge, including control ICs for gate driving and protection functions.

Key Features:

  • High Voltage and Current Rating: With a 500V maximum rating and 1A output current capability, the FSB50450B can handle demanding applications that require high voltage and current.
  • Integrated Bootstrap Diodes: The inclusion of bootstrap diodes reduces external component count, further simplifying design and layout considerations.
  • Over-Current Protection: The module is equipped with an over-current protection function, ensuring the safety and longevity of both the module and the motor it drives.
  • Under-Voltage Lockout: This feature ensures that the module operates within safe voltage levels, protecting against potential system failures due to power dips.
  • Optimized for Low Electromagnetic Interference (EMI): The FSB50450B is designed to minimize EMI, a critical feature for compliance with regulatory standards and to ensure reliable operation in sensitive applications.
  • Compact Package: The module comes in a Mini-DIP package, which is ideal for applications with limited space.

The FSB50450B also boasts an easy-to-use interface that supports both PWM and analog inputs, giving designers flexibility in control schemes. With its advanced built-in features, the FSB50450B from ON Semiconductor represents a robust, integrated solution for motor control applications demanding high efficiency and reliability.

Whether you're designing a new home appliance or looking to upgrade an existing motor control system, the FSB50450B offers a compact, high-performance solution that can significantly enhance your product's performance.

You May Also Be Interested in

Powerex Inc.
MOD IPM 3PHASE IGBT 600V 15A
Need more? Email Us
ECAD model for PS11034
Powerex Inc.
MOD IPM 6PAC 600V 150A
Need more? Email Us
ECAD model for PM150CSA060
Powerex Inc.
MOD IPM 6PAC 600V 30A
Lowest to $112.1121
ECAD model for PM30CSJ060
Powerex Inc.
MOD IPM 6-PAC L1 75A 1200V
Lowest to $132.1433
ECAD model for PM75CL1A120
Powerex Inc.
MOD IPM 6-PAC 35A 1200V DIP
Lowest to $116.5970
ECAD model for PSS35SA2FT
Powerex Inc.
MOD IPM 600V 15A MINI DIP
Lowest to $20.5264
ECAD model for PS21564-P
Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75DSA120
Powerex Inc.
MOD PV-IPM H-BRDG 600V 50A / Power Driver Module IGBT H-Bridge 600 V 50 A Power Module
Need more? Email Us
ECAD model for PM50B4LA060
Powerex Inc.
MOD IPM 600V 5A MINI DIP / Power Driver Module IGBT 3 Phase 600 V 5 A 35-PowerDIP Module (1.370", 34.80mm)
Need more? Email Us
ECAD model for PS21562-P

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2898 $61.7388
14+ $8.4429 $118.2006
21+ $8.1790 $171.7590
29+ $7.9152 $229.5408
37+ $7.6514 $283.1018
49+ $6.8599 $336.1351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,970 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention