EN
  • EN
  • DE

FPF2286UCX

Part No FPF2286UCX
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 6WLCSP / Power Switch/Driver 1:1 N-Channel 3.5A 6-WLCSP (1.3x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.8V ~ 23V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 25mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 6-WLCSP (1.3x0.9)
Package / Case 6-UFBGA, WLCSP
Base Product Number FPF2286
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355972-FPF2286UCX
Ultra Librarian 3D Model Ultra Librarian FPF2286UCX CAD Model

Description

The FPF2286UCX from ON Semiconductor is a state-of-the-art smart load switch designed to provide power distribution control with various protective features for electronic systems. It is an ideal solution for applications requiring power sequencing, controlled power-up, and power-down, as well as load protection against inrush current, overcurrent, and thermal runaway.

Key Features

  • Integrated Load Management: The FPF2286UCX offers integrated load management, allowing for precise control of the power state of connected devices.
  • Overcurrent Protection: With built-in overcurrent protection, the device safeguards the system from damage due to excessive current draw.
  • Thermal Shutdown: The thermal shutdown feature ensures that the switch automatically turns off in the event of overheating, preventing thermal damage to the system.
  • Low On-Resistance: The low on-resistance of the FPF2286UCX minimizes power loss and improves efficiency in the power distribution network.
  • Quick Output Discharge: The quick output discharge feature allows for rapid power-down of loads, enhancing system safety and reliability.
  • Small Form Factor: Housed in a compact, ultra-small package, the FPF2286UCX saves valuable board space and is suitable for high-density applications.

Applications

The versatility of the FPF2286UCX makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and portable devices
  • Computing and storage systems
  • Industrial and automotive electronics
  • Power management modules

Technical Specifications

Parameter Value
Input Voltage Range 1.6V to 5.5V
Continuous Current Up to 3A
On-Resistance Typ. 28mΩ @ VBIAS = 5V
Operating Temperature -40°C to +85°C

Overall, the FPF2286UCX by ON Semiconductor is a robust and efficient smart load switch that provides advanced power control and protection for modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3834 $51.7590
320+ $0.3146 $100.6720
495+ $0.3048 $150.8760
680+ $0.2949 $200.5320
880+ $0.2851 $250.8880
1,175+ $0.2556 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess