EN
  • EN
  • DE

FPF1203LUCX

Part No FPF1203LUCX
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 4WLCSP / IntelliMAX™ Ultra-Small, Slew-Rate-Controlled Load Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.2V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Maximum) 2.2A
Rds On (Typ) 45mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 4-UFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.8x0.8)
Mounting Style SMD
Part Number Series FPF1203
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810541-FPF1203LUCX
Ultra Librarian 3D Model Ultra Librarian FPF1203LUCX CAD Model

Description

ON Semiconductor FPF1203LUCX Load Switch

The ON Semiconductor FPF1203LUCX is a high-performance, integrated load switch designed to manage power distribution in electronic systems. This advanced switch offers a compact and efficient solution for controlling power to a subsystem or IC, ensuring optimal power usage and extending battery life in portable devices. Its small footprint and low on-resistance make it an ideal choice for space-constrained applications.

The FPF1203LUCX features a low input voltage range from 1.2V to 5.5V, making it versatile for various low-voltage applications. It can support a continuous current of up to 2A, which is suitable for most handheld and portable electronics. With a typical on-resistance of just 92mΩ at 1.8V, the device ensures minimal voltage drop and power loss, enhancing overall system efficiency.

One of the key features of the FPF1203LUCX is its built-in slew rate control. This function enables a controlled rise time, reducing inrush current and minimizing the risk of voltage droop on the power rails, which is critical for maintaining system stability during power-up sequences. Additionally, the load switch incorporates over-current protection, which safeguards the device and downstream components from damage due to excessive current conditions.

The FPF1203LUCX is also equipped with a logic-level control input, which allows for simple on/off control using a GPIO signal from a microcontroller or processor. This feature provides designers with the flexibility to implement sophisticated power management schemes that can dynamically power down unused circuits to save energy.

For ease of integration, the FPF1203LUCX is available in a space-saving 6-pin 1.0 x 1.5mm WLCSP package, which is ideal for portable applications where board space is at a premium. Its robust design and comprehensive protection features make it an excellent choice for a wide range of applications, including smartphones, tablets, wearables, and other smart devices.

In summary, the ON Semiconductor FPF1203LUCX load switch offers a high-efficiency, reliable solution for power management in compact electronic systems, with features that ensure safe operation and extend device longevity.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2386 $50.1060
515+ $0.1958 $100.8370
795+ $0.1897 $150.8115
1,090+ $0.1836 $200.1240
1,410+ $0.1775 $250.2750
1,890+ $0.1591 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess