EN
  • EN
  • DE

FODM3023R2-NF098

Part No FODM3023R2-NF098
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 3.75KV TRIAC 4SMD / Optoisolator Triac Output 3750Vrms 1 Channel 4-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Triac, SCR Output
Mfr onsemi
Package Tape & Reel
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 3750Vrms
Voltage - Off State 400 V
Static dV/dt (Min) 10V/µs (Typ)
Current - LED Trigger (Ift) (Max) 5mA
Current - On State (It (RMS)) (Max) 70 mA
Current - Hold (Ih) 300µA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Approval Agency cUR, UR
Base Product Number FODM30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names FODM3023R2_NF098,FODM3023R2_NF098CT,FODM3023R2_NF098DKR,FODM3023R2_NF098DKR-ND,FODM3023R2-NF098TR,FODM3023R2_NF098CT-ND,FODM3023R2-NF098DKR,FODM3023R2-NF098CT,FODM3023R2_NF098TR,FODM3023R2_NF098-ND,FODM3023R2_NF098TR-ND
Standard Package 2,500
Win Source Part Number 1059575-FODM3023R2-NF098
Ultra Librarian 3D Model Ultra Librarian FODM3023R2-NF098 CAD Model

Description

The FODM3023R2-NF098 from ON Semiconductor is a robust optocoupler device designed to provide effective isolation between electronic circuits operating at different voltage levels. This optoelectronic component is essential for applications requiring signal isolation to protect sensitive equipment from high voltages or noise.

Key Features

  • High Isolation Voltage: This optocoupler boasts a high isolation voltage of 3750Vrms, making it suitable for high-voltage isolation applications and providing a significant barrier against electrical noise and surges.
  • Current Transfer Ratio (CTR): The FODM3023R2-NF098 features a Current Transfer Ratio ranging from 50% to 600%, ensuring reliable signal transfer from the input LED to the output phototransistor.
  • UL Recognized: The device is UL recognized, providing assurance of its safety and reliability when incorporated into electronic systems.
  • Compact 4-Pin DIP Package: The small form factor of the 4-pin DIP (Dual In-line Package) allows for efficient use of PCB space, making it ideal for designs where space is at a premium.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the FODM3023R2-NF098 is lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

Applications

The versatility of the FODM3023R2-NF098 makes it suitable for a wide range of applications, including but not limited to:

  • Industrial controls
  • Signal isolation in PLCs (Programmable Logic Controllers)
  • Power supply management
  • Isolated error amplifiers
  • Computer peripheral interfaces

The FODM3023R2-NF098 is an ideal choice for designers looking to enhance electrical safety and signal integrity in their systems. With its high isolation voltage, favorable CTR, and compact packaging, this optocoupler from ON Semiconductor is a reliable and efficient solution for a multitude of isolation requirements.

You May Also Be Interested in

Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5106 $52.8710
85+ $1.2395 $105.3575
125+ $1.2008 $150.1000
175+ $1.1620 $203.3500
225+ $1.1233 $252.7425
300+ $1.0071 $302.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess