EN
  • EN
  • DE

FGHL75T65MQD

Part No FGHL75T65MQD
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 650V 75A TO247 / IGBT Trench Field Stop 650 V 80 A 375 W Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer onsemi
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 300 A
Vce(on) (Max) @ Vge, Ic 1.8V @ 15V, 75A
Power - Max 375 W
Switching Energy 1.94mJ (on), 1.55mJ (off)
Input Type Standard
Gate Charge 145 nC
Td (on/off) @ 25°C 33ns/176ns
Test Condition 400V, 75A, 10Ohm, 15V
Reverse Recovery Time (trr) 36 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Supplier Device Package TO-247-3
Base Product Number FGHL75
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-FGHL75T65MQD
Standard Package 450
Win Source Part Number 1324508-FGHL75T65MQD
Ultra Librarian 3D Model Ultra Librarian FGHL75T65MQD CAD Model

Description

The FGHL75T65MQD is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IGBT is designed to offer a high degree of efficiency and reliability for a wide range of power electronic applications, including inverters, converters, and motor drives.

Key Features

  • High Current Capability: The FGHL75T65MQD is capable of supporting high current operations, with a continuous collector current (IC) rating of 75A.
  • Low On-Resistance: Featuring a low on-state voltage (VCE(on)), this IGBT ensures reduced conduction losses, enhancing overall system efficiency.
  • High Switching Speed: With fast switching capabilities, the FGHL75T65MQD minimizes switching losses and is suitable for high-frequency applications.
  • Robust Temperature Performance: The device operates effectively across a wide temperature range, ensuring reliable performance under various environmental conditions.
  • Co-Packaged Free Wheeling Diode: A fast and soft recovery diode is integrated into the package, providing efficient freewheeling functionality and reduced component count in circuit designs.

Applications

The FGHL75T65MQD IGBT is well-suited for a diverse array of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating Systems
  • Solar Inverters
  • Electric Vehicle (EV) Chargers
  • High-Performance Motor Drives

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCE) 650V
Continuous Collector Current (IC) 75A
Power Dissipation (PD) 208W
Operating Junction Temperature (Tj) -55°C to +175°C
Package TO-247

With its robust design and superior performance characteristics, the ON Semiconductor FGHL75T65MQD IGBT is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642
Fuji Electric
IGBT 1.2kV 200A 1110W Screw Terminals
Lowest to $69.8508
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Infineon Technologies
1.45kW 370A 1.2kV Single IGBTs RoHS
Lowest to $216.4180
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6840 $60.8920
27+ $4.3818 $118.3086
41+ $4.2308 $173.4628
59+ $3.9286 $231.7874
77+ $3.7775 $290.8675
96+ $3.6264 $348.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess