EN
  • EN
  • DE

FGB40N6S2

Part No FGB40N6S2
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 600V, SMPS II Series N-Channel IGBT | IGBT 600V 75A 290W TO263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 75A
Current - Collector Pulsed (Icm) 180A
Vce(on) (Maximum) at Vge, Ic 2.7V at 15V, 20A
Maximum Power 290W
Switching Energy 115μJ (on), 195μJ (off)
Input Type Standard
Gate Charge 35nC
Td (on/off) at 25°C 8ns/35ns
Test Condition 390V, 20A, 3Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB
Family Part Number FGB40N6
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1174172-FGB40N6S2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FGB40N6S2 CAD Model

Description

The FGB40N6S2 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a renowned leader in power semiconductor solutions. This high-performance IGBT is designed to cater to a wide range of power applications, particularly in the realm of motor control, renewable energy inverters, and power supplies.

Key Features

  • High Current Capability: The FGB40N6S2 is capable of handling continuous collector currents up to 40A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a typical collector-emitter saturation voltage of 1.8V, this IGBT ensures efficient operation, leading to reduced power losses and improved thermal performance.
  • Fast Switching Speed: The device boasts a swift switching speed, which is essential for reducing switching losses and improving the efficiency of power conversion systems.
  • Co-Packaged FreeWheeling Diode: It comes with an integrated fast recovery diode, which provides protection against reverse voltage transients and reduces the need for additional external components.

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCE) 600V
Continuous Collector Current (IC) 40A
Pulsed Collector Current (ICM) 80A
Gate-Emitter Threshold Voltage (VGE(th)) 3.0V to 5.0V
Maximum Power Dissipation (PD) 167W

Applications

The FGB40N6S2 is versatile and can be used in various high-efficiency applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Induction Heating Systems
  • High-Frequency Welders
  • Electric Vehicle (EV) Chargers

Conclusion

ON Semiconductor's FGB40N6S2 IGBT is a robust and reliable choice for designers looking to optimize their power management systems. Its combination of high current capability, low saturation voltage, and fast switching speed makes it an excellent choice for a wide range of demanding applications. The integrated diode further simplifies design and enhances system reliability, solidifying the FGB40N6S2's position as a go-to component for power electronic engineers.

You May Also Be Interested in

IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Infineon Technologies
27.5W 16A 650V FS (Field Stop) TO-220F Single IGBTs RoHS
Lowest to $1.1642
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess