EN
  • EN
  • DE

FAN6248HAMX

Part No FAN6248HAMX
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description LLC SR CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN6248
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN6248HAMXOSCT, FAN6248HAMX-ND, FAN6248HAMXOSTR, FAN6248HAMXOSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871506-FAN6248HAMX
Ultra Librarian 3D Model Ultra Librarian FAN6248HAMX CAD Model

Description

The FAN6248HAMX is a state-of-the-art, highly efficient synchronous rectification controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced component is specifically engineered for AC-DC power supplies, providing an excellent solution for applications that require high efficiency and reliability.

Key Features

  • High Efficiency: The FAN6248HAMX utilizes synchronous rectification to maximize efficiency, which is crucial for reducing power loss and heat generation in power supply circuits.
  • Adaptive Gate Drive: It features an adaptive gate drive for optimal control of the external MOSFETs, ensuring that they are switched at the ideal timing to minimize power dissipation.
  • Wide VCC Range: The controller supports a broad VCC operating range, accommodating various power levels and enhancing the versatility of the power supply design.
  • Robust Protection Features: It includes multiple protection features such as under-voltage lockout (UVLO) and over-voltage protection (OVP), enhancing the safety and longevity of the end application.

Applications

The FAN6248HAMX is suitable for a wide array of applications where power efficiency is paramount. These include:

  • Desktop and laptop power adapters
  • Telecom and networking power supplies
  • LED lighting systems
  • Industrial power units
  • Consumer electronics

Technical Specifications

With a compact footprint, the FAN6248HAMX is available in a small 8-pin SOIC package, making it ideal for space-constrained applications. Its operating temperature range from -40°C to +125°C allows for deployment in environments with challenging thermal conditions.

Conclusion

The FAN6248HAMX from ON Semiconductor is a cutting-edge solution for designers looking to enhance the efficiency and performance of their power supply systems. Combining high efficiency, adaptive control, and robust protection, this synchronous rectification controller is an excellent choice for modern, energy-conscious designs.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2875 $57.9375
110+ $1.0565 $116.2150
170+ $1.0235 $173.9950
235+ $0.9905 $232.7675
305+ $0.9574 $292.0070
405+ $0.8584 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess