EN
  • EN
  • DE

FAN5346S30X

Part No FAN5346S30X
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 25MA 6SSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 25mA SuperSOT™-6
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package SuperSOT™-6
Family Name FAN5346
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN5346S30XTR, FAN5346S30XDKR, FAN5346S30XCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918900-FAN5346S30X
Ultra Librarian 3D Model Ultra Librarian FAN5346S30X CAD Model

Description

ON Semiconductor FAN5346S30X LED Driver

The FAN5346S30X from ON Semiconductor is a compact, high-efficiency, easy-to-use LED driver specifically designed to power white LEDs in portable lighting applications. This versatile driver is ideal for driving LEDs in backlighting solutions for small-sized LCD displays, which are commonly found in mobile phones, digital cameras, and other portable devices where energy efficiency and space constraints are critical design considerations.

The device operates from a 2.7V to 5.5V input voltage range, making it suitable for use with a variety of power sources, including single-cell lithium-ion batteries. The FAN5346S30X utilizes a high-frequency, asynchronous boost converter topology which allows for the use of small external components, reducing the overall footprint on the PCB and simplifying the design process.

One of the standout features of the FAN5346S30X is its ability to provide a constant current to the LED, which ensures uniform brightness and enhances the overall visual quality of the display. The output current can be programmed up to 30mA via an external resistor, allowing designers to fine-tune the brightness levels according to the specific needs of their application.

The device also incorporates safety features such as over-voltage protection, which guards the LED driver against potential damage caused by an unexpected surge in input voltage. Additionally, thermal shutdown protection ensures that the device operates within safe temperature limits, thereby prolonging the life of the product.

With its high efficiency of up to 90%, the FAN5346S30X minimizes power loss and helps extend battery life in portable applications. Its small form factor, provided in a 5-pin TSOT-23 package, is perfect for space-constrained designs, enabling sleek and compact end products.

Overall, the FAN5346S30X from ON Semiconductor is a reliable and efficient solution for designers looking to enhance the visual performance of portable devices while maintaining a focus on energy efficiency and compact design.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6369 $57.2915
75+ $1.3431 $100.7325
120+ $1.3011 $156.1320
160+ $1.2592 $201.4720
210+ $1.2172 $255.6120
275+ $1.0913 $300.1075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess