EN
  • EN
  • DE

EMH2418R-H-TL

Part No EMH2418R-H-TL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822603-EMH2418R-H-TL
Ultra Librarian 3D Model Ultra Librarian EMH2418R-H-TL CAD Model

Description

ON Semiconductor EMH2418R-H-TL Overview

The EMH2418R-H-TL is a high-performance, energy-efficient MOSFET produced by ON Semiconductor, a leader in the semiconductor industry. This product is designed to meet the stringent requirements of modern electronic applications, providing a combination of low on-resistance and high switching speed. It is ideal for power management tasks in a diverse range of electronic devices, from consumer electronics to industrial systems.

Key Features

  • Low On-Resistance: The EMH2418R-H-TL boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is suitable for high-frequency power converters and other applications requiring fast switching performance.
  • High-Temperature Operation: The device is designed to operate reliably over a wide temperature range, making it suitable for challenging thermal environments.
  • Surface-Mount Package: The EMH2418R-H-TL comes in a compact surface-mount package, which allows for efficient use of PCB space and is conducive to modern, high-density electronic designs.
  • Lead-Free and RoHS Compliant: In line with environmental standards, this MOSFET is lead-free and RoHS compliant, reducing the environmental impact and meeting regulatory requirements for hazardous substances.

Applications

The versatility of the EMH2418R-H-TL MOSFET makes it suitable for a wide range of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor control circuits
  • Lighting systems
  • Automotive applications
  • Portable devices

Technical Specifications

For engineers and designers considering the EMH2418R-H-TL for their projects, detailed technical specifications are available in the product's datasheet. It is essential to review these specifications to ensure compatibility with the intended application and adherence to design requirements.

In summary, the EMH2418R-H-TL from ON Semiconductor represents a reliable and efficient solution for power management in a variety of electronic applications. Its low on-resistance, high-speed switching capabilities, and robust thermal performance make it a top choice for designers looking to optimize their power circuitry.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess