EN
  • EN
  • DE

ECH8657-TL-H

Part No ECH8657-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 35V 4.5A 8ECH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 35V
Current - Continuous Drain (Id) @ 25°C 4.5A
Rds On (Max) @ Id, Vgs 59mOhm @ 2A, 10V
Gate Charge (Qg) (Max) @ Vgs 4.5nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 230pF @ 20V
Power - Max 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SMD, Flat Lead
Supplier Device Package 8-ECH
Base Product Number ECH8657
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 587946-ECH8657-TL-H
Ultra Librarian 3D Model Ultra Librarian ECH8657-TL-H CAD Model

Description

Product Overview: ECH8657-TL-H

The ECH8657-TL-H is a high-performance, energy-efficient power MOSFET brought to you by ON Semiconductor, a leader in power and signal management solutions. This product is designed to meet the demanding requirements of modern electronic devices, providing reliable and robust power control with minimal losses.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance, which results in reduced conduction losses and improved power efficiency, making it ideal for high-efficiency power management applications.
  • High-Speed Switching: ECH8657-TL-H is optimized for high-speed switching applications, allowing for better performance in power conversion systems such as DC-DC converters, motor drives, and other switching regulators.
  • Advanced Packaging: Encased in a compact, surface-mount package, this MOSFET is designed for space-constrained applications, offering excellent thermal performance and ease of integration into various circuit designs.
  • Low Threshold Voltage: The device is characterized by a low threshold voltage which enhances its responsiveness and makes it suitable for low-voltage operations.

Applications

With its impressive features, the ECH8657-TL-H is versatile and can be used in a wide range of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Control Systems
  • Computing and Server Systems
  • Portable Electronic Devices
  • Telecommunication Equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ECH8657-TL-H is built to stringent quality standards, ensuring reliable performance even under harsh operating conditions. Its robustness makes it a preferred choice for designers seeking longevity and durability in their power management solutions.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The ECH8657-TL-H complies with RoHS directives, which means it is manufactured with a focus on sustainability, minimizing the use of hazardous substances in electronics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9806 $53.9330
125+ $0.8046 $100.5750
195+ $0.7795 $152.0025
270+ $0.7543 $203.6610
345+ $0.7292 $251.5740
460+ $0.6538 $300.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,477 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess