ON Semiconductor ECH8601R-V-TL-E
The ECH8601R-V-TL-E is a high-performance, P-Channel PowerTrench<sup>® MOSFET, designed and manufactured by ON Semiconductor, a leading provider in energy-efficient electronics innovation. This product is engineered to deliver low on-state resistance and minimal power loss, making it an ideal choice for power management applications.
Key Features
- Low On-Resistance: The device features an extremely low on-state resistance (R<sub>DS(on)), ensuring high efficiency in power conversion and regulation.
- High-Speed Switching: Its fast switching capabilities make it suitable for high-frequency power switching applications, providing improved performance in power supplies and converters.
- Low Threshold Voltage: The low gate threshold voltage allows for operation at lower gate drive voltages, reducing power consumption and enabling use in low-voltage applications.
- Advanced Packaging: Housed in a compact TSOP-6 package, the ECH8601R-V-TL-E minimizes board space and is optimized for surface-mount technology.
- High Temperature Performance: It is capable of operating at high temperatures, making it reliable for industrial applications that require robust thermal management.
Applications
The ECH8601R-V-TL-E is versatile and can be used across a range of applications where efficient power management is crucial. Some of the typical applications include:
- Power Supply Circuits
- DC/DC Converters
- Load Switches
- Battery Management Systems
- Motor Drives
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DSS)
-30 V
Gate-Source Voltage (V<sub>GS)
±20 V
Continuous Drain Current (I<sub>D)
-8 A
Power Dissipation (P<sub>D)
1.4 W
Operating Temperature Range
-55°C to +150°C
With its robust design and ON Semiconductor's commitment to quality, the ECH8601R-V-TL-E stands out as a reliable and efficient solution for advanced electronic designs requiring P-Channel MOSFETs.