ON Semiconductor DM74S05N Product Overview
The DM74S05N is a high-performance integrated circuit designed by ON Semiconductor, a leader in the semiconductor industry. This product is part of the 74S series logic devices, known for their speed and reliability in various digital applications. The DM74S05N is particularly useful in systems where fast switching and high noise immunity are crucial.
Key Features
- Logic Type: Hex Inverters with Open-Collector Outputs
- Supply Voltage Range: Typically 5V
- Operating Temperature: 0°C to +70°C
- Package: 14-Pin Plastic DIP (Dual In-line Package)
- High-Speed Performance: Delivers fast switching capabilities
- Open-Collector Outputs: Allows for wired-AND functions and easy interfacing with high-voltage or high-current loads
Applications
The DM74S05N is versatile and can be used in a wide range of applications. It's particularly adept at driving loads that require higher voltage or current than standard TTL levels can provide. Some of its common applications include:
- Logic Buffers
- Input/Output Port Drivers
- Lamp Drivers
- Relay Drivers
- Line Drivers
Performance and Quality
ON Semiconductor is committed to delivering high-quality products, and the DM74S05N is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring reliable performance in a broad range of operating conditions. The device is also compliant with standard TTL logic levels while providing the added benefit of open-collector outputs for increased versatility.
Environmental Compliance
The DM74S05N adheres to ON Semiconductor's dedication to environmental sustainability. It is manufactured with environmentally friendly materials and processes, ensuring compliance with global environmental regulations. This commitment helps customers in developing eco-friendly products while maintaining high standards of performance and reliability.
Overall, the DM74S05N from ON Semiconductor is an exceptional choice for designers who require a high-speed logic inverter with the flexibility of open-collector outputs. Its robust design and compatibility with various applications make it a valuable component in any digital logic system.