EN
  • EN
  • DE

CPH6636-TL

Part No CPH6636-TL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820948-CPH6636-TL
Ultra Librarian 3D Model Ultra Librarian CPH6636-TL CAD Model

Description

The ON Semiconductor CPH6636-TL is a high-performance, N-channel Power MOSFET that offers efficient power management and switching capabilities for a wide range of applications. This MOSFET is designed to deliver low on-resistance and high switching speeds, making it an ideal choice for power conversion and management tasks in modern electronic devices.

Key Features

  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)), which minimizes power loss and improves overall efficiency when conducting electricity.
  • High-Speed Switching: CPH6636-TL is capable of high-speed switching operations, which is essential for applications requiring fast response times and high-frequency power conversion.
  • Compact Package: Enclosed in a compact and surface-mountable CPH-3 package, it is suitable for space-constrained applications while providing robust performance.
  • High Reliability: Built to ON Semiconductor's high standards, the CPH6636-TL is designed for long-term reliability and stable operation under various conditions.
  • Voltage and Current Ratings: It can handle a drain-source voltage (V<sub>DSS) of up to 30V and a continuous drain current (I<sub>D) of up to 15A, making it versatile for various circuit designs.

Applications

The CPH6636-TL is suitable for a multitude of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Drive Controllers
  • Switching Regulators
  • Battery Management Systems
  • Load Switches

Environmental and Quality Assurance

ON Semiconductor is committed to environmental stewardship and quality. The CPH6636-TL is manufactured in compliance with RoHS directives, ensuring that it is free from hazardous materials. Furthermore, the company's dedication to high-quality manufacturing processes means that this MOSFET meets stringent industry standards for performance and reliability.

Whether you are designing power supplies, working on power management for portable devices, or developing high-efficiency converters, the CPH6636-TL from ON Semiconductor provides the efficiency, reliability, and performance needed to meet the challenges of modern electronic designs.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess